TE Connectivity Data Connectivity Housings 2272519-5

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : E Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 12.9 MM  [.507 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 10.6 MM  [.417 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Leaf Green Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17, SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1750 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : E Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 12.9 MM  [.507 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 10.6 MM  [.417 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Leaf Green Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17, SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1750 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2272519-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2272519-5
Data Connectivity Housings 2272519-5
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : E Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 12.9 MM  [.507 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 10.6 MM  [.417 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Leaf Green Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17, SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1750 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 12.9 MM  [.507 INCH ]
  • Product Length : 27.4 MM  [1.079 INCH ]
  • Product Width : 10.6 MM  [.417 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Leaf Green

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17, SAE/USCAR-18

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1750

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2272519-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2272519-5-ND
Coaxial Connector (RF) Accessories 17-2272519-5-ND
FEMALE KIT, 1P, FAKRA

FEMALE KIT, 1P, FAKRA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2272519-5 17-2272519-5-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1053640-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1052797-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
RF Connectors - 1053227-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details