TE Connectivity Data Connectivity Housings 2-2312192-9

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2312192-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2312192-9
Data Connectivity Housings 2-2312192-9
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .4 MM  [.015 INCH ]

Housing Features


  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2-2312192-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2312192-9-ND
Coaxial Connector (RF) Accessories 17-2-2312192-9-ND
1POS,MATE-AX,PIN HSG ASSY,SLD,CO

1POS,MATE-AX,PIN HSG ASSY,SLD,CO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2-2312192-9 17-2-2312192-9-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1046494-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 2.000 GHz
View Details
3 suppliers
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
RF Connectors - 1-134959-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 2.000 GHz
View Details
2 suppliers