TE Connectivity Connector Hardware, Mounts, Locks & Retainers 227223-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 227223-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
227223-1
Connector Hardware, Mounts, Locks & Retainers 227223-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Insulating Bushing
  • Hardware Accessory Function : Mounting
Buy Now
Coaxial Connector (RF) Accessories - A24533-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A24533-ND
Coaxial Connector (RF) Accessories A24533-ND
Connector Bushing For BNC Jacks

Connector Bushing For BNC Jacks

Buy Now Datasheet
Panel Insulating Bushing Amp - Te Connectivity - 76AC5018 - Newark, An Avnet Company
Chicago, IL, United States
Panel Insulating Bushing Amp - Te Connectivity
76AC5018
Panel Insulating Bushing Amp - Te Connectivity 76AC5018
PANEL INSULATING BUSHING

PANEL INSULATING BUSHING

Supplier's Site
Coaxial Connector (RF) Accessories - 227223-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
227223-1
Coaxial Connector (RF) Accessories 227223-1
CONN BUSHING FOR BNC JACKS

CONN BUSHING FOR BNC JACKS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 227223-1 A24533-ND 76AC5018 227223-1
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Panel Insulating Bushing Amp - Te Connectivity Coaxial Connector (RF) Accessories
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1046301-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052981-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1053072-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers