NXP Semiconductors RF Amplifiers AFSC5G26E39T2

Description
AIRFAST POWER AMPLIFIER MODULE,
Request a Quote Datasheet
Description
AIRFAST POWER AMPLIFIER MODULE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-AFSC5G26E39T2TR-ND - DigiKey
Thief River Falls, MN, United States
AIRFAST POWER AMPLIFIER MODULE,

AIRFAST POWER AMPLIFIER MODULE,

Buy Now Datasheet
Downers Grove, IL, United States
RF & MW Power Amplifier
AFSC5G26E39T2
RF & MW Power Amplifier AFSC5G26E39T2
Second generation mMIMO Power Amplifier Module (PAM) with increased power and efficiency over previous generations. The compact, surface mount device is footprint compatible with the other PAM's, enabling the designer to reuse PCB layouts for multiple bands. The two-stage PAM is designed in a Doherty configuration and internally matched to 50 Ohm on the input and output, simplifying deployment.

Second generation mMIMO Power Amplifier Module (PAM) with increased power and efficiency over previous generations. The compact, surface mount device is footprint compatible with the other PAM's, enabling the designer to reuse PCB layouts for multiple bands. The two-stage PAM is designed in a Doherty configuration and internally matched to 50 Ohm on the input and output, simplifying deployment.

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AFSC5G26E39T2
RF and Wireless - RF Amplifiers AFSC5G26E39T2
AIRFAST POWER AMPLIFIER MODULE

AIRFAST POWER AMPLIFIER MODULE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-AFSC5G26E39T2TR-ND AFSC5G26E39T2 AFSC5G26E39T2
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications 5G, LTE
Frequency Range 2496 to 2690 MHz 2496 to 2690 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω - PMA4-8243LN-DG+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
View Details