NXP Semiconductors RF Amplifiers AFSC5G37D37T2

Description
RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)
Request a Quote Datasheet
Description
RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-AFSC5G37D37T2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)

RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)

Buy Now Datasheet
RF Amplifiers - 568-AFSC5G37D37T2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)

RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AFSC5G37D37T2
RF and Wireless - RF Amplifiers AFSC5G37D37T2
IC AMP 5G LTE 3.6-3.8GHZ 26HLQFN

IC AMP 5G LTE 3.6-3.8GHZ 26HLQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-AFSC5G37D37T2CT-ND AFSC5G37D37T2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 3600 to 3800 MHz 3600 to 3800 MHz
Minimum Gain 30.5 dB ? to 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA428H6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
4-45 GHz Broadband Driver Amplifier - AMM-10859PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA3350-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details