United Monolithic Semiconductors USA, Inc. mmW LNA CHA2080-98F

Description
UMS is developing an E-Band (71 to 86 GHz) Low Noise Amplifier with variable gain. This amplifier integrates four stages with 3.5dB Noise Figure associated with 22dB Gain and +10dBm Output Power at 1dB Gain compression. This circuit is dedicated to telecommunication, particularly well suited for the two main E-Bands used in new generation of High Capacity Backhaul. It is manufactured on 0.1µm gate length pHEMT process and is available in chip form, with BCB layer protection.
Request a Quote Datasheet
Description
UMS is developing an E-Band (71 to 86 GHz) Low Noise Amplifier with variable gain. This amplifier integrates four stages with 3.5dB Noise Figure associated with 22dB Gain and +10dBm Output Power at 1dB Gain compression. This circuit is dedicated to telecommunication, particularly well suited for the two main E-Bands used in new generation of High Capacity Backhaul. It is manufactured on 0.1µm gate length pHEMT process and is available in chip form, with BCB layer protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - CHA2080-98F - Richardson RFPD
Downers Grove, IL, United States
UMS is developing an E-Band (71 to 86 GHz) Low Noise Amplifier with variable gain. This amplifier integrates four stages with 3.5dB Noise Figure associated with 22dB Gain and +10dBm Output Power at 1dB Gain compression. This circuit is dedicated to telecommunication, particularly well suited for the two main E-Bands used in new generation of High Capacity Backhaul. It is manufactured on 0.1µm gate length pHEMT process and is available in chip form, with BCB layer protection.

UMS is developing an E-Band (71 to 86 GHz) Low Noise Amplifier with variable gain. This amplifier integrates four stages with 3.5dB Noise Figure associated with 22dB Gain and +10dBm Output Power at 1dB Gain compression. This circuit is dedicated to telecommunication, particularly well suited for the two main E-Bands used in new generation of High Capacity Backhaul. It is manufactured on 0.1µm gate length pHEMT process and is available in chip form, with BCB layer protection.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2080-98F
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 71000 to 86000 MHz
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8834TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details