NXP Semiconductors RF Amplifiers A2I09VD050NR1

Description
IC RF AMP 6.3W 48V TO270 WB-15
Request a Quote Datasheet
Description
IC RF AMP 6.3W 48V TO270 WB-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-A2I09VD050NR1TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP 6.3W 48V TO270 WB-15

IC RF AMP 6.3W 48V TO270 WB-15

Buy Now Datasheet
RF & MW Power Amplifier - A2I09VD050NR1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
A2I09VD050NR1
RF & MW Power Amplifier A2I09VD050NR1
The A2I09VD050N wideband integrated circuit is designed with on-chip matching that makes it usable from 575 to 960 MHz. This multi-stage structure is rated for 48 to 55 V operation and covers all typical cellular base station modulation formats.

The A2I09VD050N wideband integrated circuit is designed with on-chip matching that makes it usable from 575 to 960 MHz. This multi-stage structure is rated for 48 to 55 V operation and covers all typical cellular base station modulation formats.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 568-A2I09VD050NR1TR-ND A2I09VD050NR1
Product Name RF Amplifiers RF & MW Power Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 575 to 960 MHz 575 to 960 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB 36.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details