NXP Semiconductors RF & MW LNA BGU8L1X

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - BGU8L1X - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGU8L1X
RF & MW LNA BGU8L1X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - BGU8L1X
744856-BGU8L1X
RF Amplifiers - BGU8L1X 744856-BGU8L1X
Manufacturer: NXP Win Source Part Number: 744856-BGU8L1X Manufacturer Homepage: www.nxp.com Reference case: XSON6 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 744856-BGU8L1X
Manufacturer Homepage: www.nxp.com
Reference case: XSON6
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 568-14370-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14370-1-ND
RF Amplifiers 568-14370-1-ND
RF Amplifier IC LTE, WiMax 728MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE, WiMax 728MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-14370-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14370-2-ND
RF Amplifiers 568-14370-2-ND
RF Amplifier IC LTE, WiMax 728MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE, WiMax 728MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-14370-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14370-6-ND
RF Amplifiers 568-14370-6-ND
RF Amplifier IC LTE, WiMax 728MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE, WiMax 728MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU8L1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU8L1X
RF and Wireless - RF Amplifiers BGU8L1X
BGU8L1 - C Low Noise Amplifier M

BGU8L1 - C Low Noise Amplifier M

Supplier's Site
Rf Amplifier, 728Mhz, Xson-6; Frequency Min Nxp - 60AC7950 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 728Mhz, Xson-6; Frequency Min Nxp
60AC7950
Rf Amplifier, 728Mhz, Xson-6; Frequency Min Nxp 60AC7950
RF AMPLIFIER, 728MHZ, XSON-6; Frequency Min:960MHz; Frequency Max:728MHz; Gain:14dB; Noise Figure Typ:0.7dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Operating Temperature Min:-; RoHS Compliant: Yes

RF AMPLIFIER, 728MHZ, XSON-6; Frequency Min:960MHz; Frequency Max:728MHz; Gain:14dB; Noise Figure Typ:0.7dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGU8L1X 744856-BGU8L1X 568-14370-1-ND BGU8L1X 60AC7950
Product Name RF & MW LNA RF Amplifiers - BGU8L1X RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 728Mhz, Xson-6; Frequency Min Nxp
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications RF Microwave Mobile / Wireless Systems; LTE, WiMax
Frequency Range 728 to 960 MHz 728 to 960 MHz 728 MHz
Minimum Gain 14.5 dB ? to 14.5 dB 14 dB
Maximum Gain 14.5 dB 14.5 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package - GVA-60+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 5000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details