NXP Semiconductors RF Amplifiers AFIC901NT1

Description
RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-AFIC901NT1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-AFIC901NT1CT-ND
RF Amplifiers 568-AFIC901NT1CT-ND
RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)

RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 568-AFIC901NT1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)

RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 568-AFIC901NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-AFIC901NT1TR-ND
RF Amplifiers 568-AFIC901NT1TR-ND
RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)

RF Amplifier IC 1.8MHz ~ 1GHz 24-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - AFIC901NT1 - 860700-AFIC901NT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AFIC901NT1
860700-AFIC901NT1
RF Amplifiers - AFIC901NT1 860700-AFIC901NT1
Manufacturer: NXP Win Source Part Number: 860700-AFIC901NT1 Series: AFIC901N Features: RF Amplifier IC - 1.8MHz ~ 1GHz 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFIC901 Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 568-14309-1, 935313071547, 568-14309-6, AFIC901NT1-ND, 568-14309-2

Manufacturer: NXP
Win Source Part Number: 860700-AFIC901NT1
Series: AFIC901N
Features: RF Amplifier IC - 1.8MHz ~ 1GHz 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AFIC901
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-14309-1, 935313071547, 568-14309-6, AFIC901NT1-ND, 568-14309-2

Buy Now Datasheet
RF & MW Power Amplifier - AFIC901NT1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
AFIC901NT1
RF & MW Power Amplifier AFIC901NT1
The AFIC901N is a 2-stage, high gain amplifier designed to provide a high level of flexibility to the amplifier designer. The device is unmatched even at the interstage, allowing performance to be optimized for any frequency in the 1.8 to 1000 MHz range. The high gain, ruggedness and wideband performance of this device make it ideal for use as a pre-driver and driver in a wide range of industrial, medical and communications applications.

The AFIC901N is a 2-stage, high gain amplifier designed to provide a high level of flexibility to the amplifier designer. The device is unmatched even at the interstage, allowing performance to be optimized for any frequency in the 1.8 to 1000 MHz range. The high gain, ruggedness and wideband performance of this device make it ideal for use as a pre-driver and driver in a wide range of industrial, medical and communications applications.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AFIC901NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AFIC901NT1
RF and Wireless - RF Amplifiers AFIC901NT1
IC RF AMP 1.8MHZ-1GHZ 24QFN

IC RF AMP 1.8MHZ-1GHZ 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-AFIC901NT1CT-ND 860700-AFIC901NT1 AFIC901NT1 AFIC901NT1
Product Name RF Amplifiers RF Amplifiers - AFIC901NT1 RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 1.8 to 1000 MHz 1.8 to 1000 MHz 1.8 to 1000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 32.2 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-5R183+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers