Broadcom, Inc. - Germany RF & MW LNA ALM-1222-BLKG

Description
ALM-1222 is a very low noise, high linearity balanced amplifier module operating in the 1.8 to 2.2GHz frequency range. The exceptional noise and linearity performances are achieved through the use of proprietary 0.5um GaAs Enhancement-mode pHEMT process. All matching components are fully integrated within the module and the 50Ω RF input and output pins are already internally AC-coupled. This makes the ALM-1222 extremely easy to use as the only external parts are DC supply bypass capacitors. The ALM-1222 is housed in a miniature 5.0 x 6.0 x 1.1 mm3 22-lead multiple-chips-on-bo ard (MCOB) module package. The compact footprint and low profile makes this product an ideal choice for Wireless Infrastructure base station Tower-Mounted Amplifiers (TMA), Radiocards and Multi-Carrier Driver Amplifiers in the cellular/PCS/CDMA bands.
Request a Quote Datasheet
Description
ALM-1222 is a very low noise, high linearity balanced amplifier module operating in the 1.8 to 2.2GHz frequency range. The exceptional noise and linearity performances are achieved through the use of proprietary 0.5um GaAs Enhancement-mode pHEMT process. All matching components are fully integrated within the module and the 50Ω RF input and output pins are already internally AC-coupled. This makes the ALM-1222 extremely easy to use as the only external parts are DC supply bypass capacitors. The ALM-1222 is housed in a miniature 5.0 x 6.0 x 1.1 mm3 22-lead multiple-chips-on-bo ard (MCOB) module package. The compact footprint and low profile makes this product an ideal choice for Wireless Infrastructure base station Tower-Mounted Amplifiers (TMA), Radiocards and Multi-Carrier Driver Amplifiers in the cellular/PCS/CDMA bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - ALM-1222-BLKG - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
ALM-1222-BLKG
RF & MW LNA ALM-1222-BLKG
ALM-1222 is a very low noise, high linearity balanced amplifier module operating in the 1.8 to 2.2GHz frequency range. The exceptional noise and linearity performances are achieved through the use of proprietary 0.5um GaAs Enhancement-mode pHEMT process. All matching components are fully integrated within the module and the 50Ω RF input and output pins are already internally AC-coupled. This makes the ALM-1222 extremely easy to use as the only external parts are DC supply bypass capacitors. The ALM-1222 is housed in a miniature 5.0 x 6.0 x 1.1 mm3 22-lead multiple-chips-on-bo ard (MCOB) module package. The compact footprint and low profile makes this product an ideal choice for Wireless Infrastructure base station Tower-Mounted Amplifiers (TMA), Radiocards and Multi-Carrier Driver Amplifiers in the cellular/PCS/CDMA bands.

ALM-1222 is a very low noise, high linearity balanced amplifier module operating in the 1.8 to 2.2GHz frequency range. The exceptional noise and linearity performances are achieved through the use of proprietary 0.5um GaAs Enhancement-mode pHEMT process. All matching components are fully integrated within the module and the 50Ω RF input and output pins are already internally AC-coupled. This makes the ALM-1222 extremely easy to use as the only external parts are DC supply bypass capacitors. The ALM-1222 is housed in a miniature 5.0 x 6.0 x 1.1 mm3 22-lead multiple-chips-on-board (MCOB) module package. The compact footprint and low profile makes this product an ideal choice for Wireless Infrastructure base station Tower-Mounted Amplifiers (TMA), Radiocards and Multi-Carrier Driver Amplifiers in the cellular/PCS/CDMA bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ALM-1222-BLKG
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 31 dB
Output Power 27.5 dBm
Noise Figure 0.6200 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details
Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 7.6 dB
View Details