GRF2013W is a broadband gain block with low noise figure and high linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity and return losses over 0.7 to 3.8 GHz with a single match.
Optimizing the bias inductor and coupling caps for lower frequency operation will yield strong performance down to 50 MHz. For applications above 4 GHz, the addition of simple external matching yields outstanding linearity and gain performance up to 8 GHz.
The device is operated from a supply voltage of 2.7 to 8.0V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2013W |
| Product Name | Gain Block |
| Frequency Range | 50 to 8000 MHz |
| Maximum Gain | 18.5 dB |
| Output Power | 22.5 dBm |