NXP Semiconductors RF Amplifiers BTS6201UJ

Description
BTS6201U
Request a Quote Datasheet
Description
BTS6201U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-BTS6201UJCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-BTS6201UJCT-ND
RF Amplifiers 568-BTS6201UJCT-ND
BTS6201U

BTS6201U

Buy Now Datasheet
RF Amplifiers - 568-BTS6201UJDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-BTS6201UJDKR-ND
RF Amplifiers 568-BTS6201UJDKR-ND
BTS6201U

BTS6201U

Buy Now Datasheet
RF Amplifiers - 568-BTS6201UJTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-BTS6201UJTR-ND
RF Amplifiers 568-BTS6201UJTR-ND
BTS6201U

BTS6201U

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
BTS6201UJ
RF and Wireless - RF Amplifiers BTS6201UJ
BTS6201U

BTS6201U

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-BTS6201UJCT-ND BTS6201UJ
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 4200 MHz 2300 to 4200 MHz
Minimum Gain 31.5 dB ? to 31.5 dB
Maximum Gain 31.5 dB 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details