NXP Semiconductors RF & MW Driver Amplifier BTS6302UJ

Description
The BTS6302U is a wideband, high linearity, pre-driver amplifier for 5G massive MIMO infrastructure applications, with fast on-off switching to support TDD systems. The amplifier is designed to operate between 2.3 GHz and 5 GHz. It is housed in a 3 mm × 3 mm × 0.85 mm 16-terminal HVQFN package. The amplifier is ESD protected on all terminals.
Request a Quote Datasheet
Description
The BTS6302U is a wideband, high linearity, pre-driver amplifier for 5G massive MIMO infrastructure applications, with fast on-off switching to support TDD systems. The amplifier is designed to operate between 2.3 GHz and 5 GHz. It is housed in a 3 mm × 3 mm × 0.85 mm 16-terminal HVQFN package. The amplifier is ESD protected on all terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Driver Amplifier
BTS6302UJ
RF & MW Driver Amplifier BTS6302UJ
The BTS6302U is a wideband, high linearity, pre-driver amplifier for 5G massive MIMO infrastructure applications, with fast on-off switching to support TDD systems. The amplifier is designed to operate between 2.3 GHz and 5 GHz. It is housed in a 3 mm × 3 mm × 0.85 mm 16-terminal HVQFN package. The amplifier is ESD protected on all terminals.

The BTS6302U is a wideband, high linearity, pre-driver amplifier for 5G massive MIMO infrastructure applications, with fast on-off switching to support TDD systems. The amplifier is designed to operate between 2.3 GHz and 5 GHz. It is housed in a 3 mm × 3 mm × 0.85 mm 16-terminal HVQFN package.

The amplifier is ESD protected on all terminals.

Supplier's Site Datasheet
RF Amplifiers - 568-BTS6302UJTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-BTS6302UJTR-ND
RF Amplifiers 568-BTS6302UJTR-ND
5G MASSIVE MIMO PRE-DRIVER

5G MASSIVE MIMO PRE-DRIVER

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number BTS6302UJ 568-BTS6302UJTR-ND
Product Name RF & MW Driver Amplifier RF Amplifiers
Frequency Range 2300 to 5000 MHz 2300 to 5000 MHz
Maximum Gain 38 dB 38.6 dB
Output Power 27.6 dBm 28.1 dBm
Noise Figure 3.4 dB
Output Intercept Point (IP3) 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA9H1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPB8858TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
2 suppliers