Guerrilla RF Gain Block GRF2012W

Description
Guerrilla RF offers a new AEC-Q100 Class 2 qualified broadband linear gain block with low noise figure and industry-leading linearity. The GRF2012-W is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. It is ideal for single/multimode compensator module, 802.11p and V2X applications.
Request a Quote Datasheet
Description
Guerrilla RF offers a new AEC-Q100 Class 2 qualified broadband linear gain block with low noise figure and industry-leading linearity. The GRF2012-W is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. It is ideal for single/multimode compensator module, 802.11p and V2X applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gain Block
GRF2012W
Gain Block GRF2012W
Guerrilla RF offers a new AEC-Q100 Class 2 qualified broadband linear gain block with low noise figure and industry-leading linearity. The GRF2012-W is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. It is ideal for single/multimode compensator module, 802.11p and V2X applications.

Guerrilla RF offers a new AEC-Q100 Class 2 qualified broadband linear gain block with low noise figure and industry-leading linearity. The GRF2012-W is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. It is ideal for single/multimode compensator module, 802.11p and V2X applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2012W
Product Name Gain Block
Frequency Range 700 to 3800 MHz
Maximum Gain 14.8 dB
Output Power 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details