NXP Semiconductors RF Amplifiers BGA2802,115

Description
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-14547-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14547-1-ND
RF Amplifiers 568-14547-1-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP

Buy Now Datasheet
RF Amplifiers - 568-14547-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14547-6-ND
RF Amplifiers 568-14547-6-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP

Buy Now Datasheet
RF Amplifiers - 568-14547-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14547-2-ND
RF Amplifiers 568-14547-2-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP

Buy Now Datasheet
Gain Block - BGA2802,115 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
BGA2802,115
Gain Block BGA2802,115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Amplifiers - BGA2802,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA2802,115
RF and Wireless - RF Amplifiers BGA2802,115
MMIC AMPLIFIER 6TSSOP

MMIC AMPLIFIER 6TSSOP

Supplier's Site
Rf Amplifier, Tssop-6; Frequency Min Nxp - 60AC7939 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, Tssop-6; Frequency Min Nxp
60AC7939
Rf Amplifier, Tssop-6; Frequency Min Nxp 60AC7939
RF AMPLIFIER, TSSOP-6; Frequency Min:-; Frequency Max:-; Gain:26dB; Noise Figure Typ:4.1dB; RF IC Case Style:TSSOP; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-; Operating TemperatureRoHS Compliant: Yes

RF AMPLIFIER, TSSOP-6; Frequency Min:-; Frequency Max:-; Gain:26dB; Noise Figure Typ:4.1dB; RF IC Case Style:TSSOP; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-14547-1-ND BGA2802,115 BGA2802,115 60AC7939
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers Rf Amplifier, Tssop-6; Frequency Min Nxp
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 2200 MHz 0.0 to 2200 MHz
Minimum Gain 31 dB ? to 31 dB 26 dB
Maximum Gain 31 dB 31 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details