MACOM RF & MW Power Amplifier AM42-0046

Description
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote
Description
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - AM42-0046 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
AM42-0046
RF & MW Power Amplifier AM42-0046
MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.

MACOM’s AM42-0046 is a three stage MMIC power amplifier in a lead-free, bolt down ceramic package, allowing easy assembly. The AM42- 0046 employs a fully matched chip with internally decoupled gate and drain bias networks. The AM42-0046 is designed to operate from a constant current drain supply or a constant voltage gate supply. By varying the bias conditions, the saturated output power performance of this device may be tailored for various applications. The AM42-0046 is ideally suited for use as an output stage or a driver amplifier in VSAT systems. The AM42-0046 includes internal supply line bypassing in the package, minimizing the number of external components required. MACOM's AM42-0046 is fabricated using a mature 0.5 micron MBE based GaAs MESFET process. The process features full passivation for increased performance and reliability. This product is 100% RF tested to ensure compliance to performance specifications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AM42-0046
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA616H6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2700 MHz
View Details
4 suppliers
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details