RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
Manufacturer: NXP
Win Source Part Number: 864233-BGU8103X
Series: BGU8103
Features: RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
Package: Reel - TR
Package: 6-XFDFN
Mounting: Surface Mount
Family Name: BGU8103
Categories: RF/IF and RFID
Case / Package: 6-XSON (1.1x0.7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-13614-6, BGU8103X-ND, 568-13614-1, 568-13614-2, 934069005115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC AMP GALI 1.559-1.61GHZ 6XSON
RF AMPLIFIER, 1.61GHZ, XSON-6; Frequency Min:1.55GHz; Frequency Max:1.61GHz; Gain:17.5dB; Noise Figure Typ:0.8dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 568-13614-1-ND | 864233-BGU8103X | BGU8103X | BGU8103X | 60AC7955 |
| Product Name | RF Amplifiers | RF Amplifiers - BGU8103X | RF & MW LNA | RF and Wireless - RF Amplifiers | Rf Amplifier, 1.61Ghz, Xson-6; Frequency Min Nxp |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional | Low Noise Amplifier | |||
| Applications | Galileo, GLONASS, GPS | RF Microwave | |||
| Frequency Range | 1559 to 1610 MHz | 1559 to 1610 MHz | 1610 MHz | ||
| Minimum Gain | 17.5 dB | ? to 17.5 dB | 17.5 dB | ||
| Maximum Gain | 17.5 dB | 17.5 dB | 17.5 dB |