Guerrilla RF Gain Block GRF2011

Description
GRF2011 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 700 to 3800 MHz with a single match. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. GRF2011 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet
Description
GRF2011 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 700 to 3800 MHz with a single match. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. GRF2011 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gain Block
GRF2011
Gain Block GRF2011
GRF2011 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 700 to 3800 MHz with a single match. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity. GRF2011 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

GRF2011 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 700 to 3800 MHz with a single match.

The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 15 to 100 mA for optimal efficiency and linearity.

GRF2011 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2011
Product Name Gain Block
Frequency Range 50 to 3800 MHz
Maximum Gain 15.2 dB
Output Power 22.7 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA614E6327HTSA1 - 109567-BGA614E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details