NXP Semiconductors RF Amplifiers BGU7224X

Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)
Request a Quote Datasheet
Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-13125-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13125-2-ND
RF Amplifiers 568-13125-2-ND
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)

RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)

Buy Now Datasheet
RF Amplifiers - 568-13125-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13125-1-ND
RF Amplifiers 568-13125-1-ND
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)

RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)

Buy Now Datasheet
RF & MW LNA - BGU7224X - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGU7224X
RF & MW LNA BGU7224X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - BGU7224X
864231-BGU7224X
RF Amplifiers - BGU7224X 864231-BGU7224X
Manufacturer: NXP Win Source Part Number: 864231-BGU7224X Features: RF Amplifier IC ISM 2.4GHz ~ 2.5GHz DFN1616-6 Package: Reel - TR Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Family Name: BGU7224 Categories: RF/IF and RFID Case / Package: DFN1616-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 568-13125-6, BGU7224X-ND, 934067772115, 568-13125-1, 568-13125-2

Manufacturer: NXP
Win Source Part Number: 864231-BGU7224X
Features: RF Amplifier IC ISM 2.4GHz ~ 2.5GHz DFN1616-6
Package: Reel - TR
Package: 6-XFDFN Exposed Pad
Mounting: Surface Mount
Family Name: BGU7224
Categories: RF/IF and RFID
Case / Package: DFN1616-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-13125-6, BGU7224X-ND, 934067772115, 568-13125-1, 568-13125-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU7224X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU7224X
RF and Wireless - RF Amplifiers BGU7224X
IC AMP ISM 2.4GHZ-2.5GHZ 6HXSON

IC AMP ISM 2.4GHZ-2.5GHZ 6HXSON

Supplier's Site
Rf Amplifier, 2500Mhz, Hxson-6; Frequency Min Nxp - 60AC7948 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 2500Mhz, Hxson-6; Frequency Min Nxp
60AC7948
Rf Amplifier, 2500Mhz, Hxson-6; Frequency Min Nxp 60AC7948
RF AMPLIFIER, 2500MHZ, HXSON-6; Frequency Min:2400MHz; Frequency Max:2500MHz; Gain:15dB; Noise Figure Typ:1dB; RF IC Case Style:HXSON; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-; RoHS Compliant: Yes

RF AMPLIFIER, 2500MHZ, HXSON-6; Frequency Min:2400MHz; Frequency Max:2500MHz; Gain:15dB; Noise Figure Typ:1dB; RF IC Case Style:HXSON; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-13125-2-ND BGU7224X 864231-BGU7224X BGU7224X 60AC7948
Product Name RF Amplifiers RF & MW LNA RF Amplifiers - BGU7224X RF and Wireless - RF Amplifiers Rf Amplifier, 2500Mhz, Hxson-6; Frequency Min Nxp
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications ISM RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2500 MHz
Minimum Gain 15 dB ? to 15 dB 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGM787U50E6327XUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 600 to 2700 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD238-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details