Spectrum Control RF & MW Power Amplifier BXMP1018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - BXMP1018 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
BXMP1018
RF & MW Power Amplifier BXMP1018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number BXMP1018
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1 to 100 MHz
Maximum Gain 15 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - AWB7225P8 - 808308-AWB7225P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 30 dB
View Details
3 suppliers