RF Amplifier IC ISM 5GHz ~ 6GHz 6-HXSON (1.6x1.6)
RF Amplifier IC ISM 5GHz ~ 6GHz 6-HXSON (1.6x1.6)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NXP
Win Source Part Number: 1023342-BGU7258X
Packaging: Reel - TR
Test Frequency: 6GHz
Frequency: 5GHz to 6GHz
Gain: 14dB
Noise Figure: 1.6dB
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-HXSON (1.6x1.6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
BGU7258 - 5 GHz ISM SiGe:C low-n
RF AMPLIFIER, 5925MHZ, HXSON-6; Frequency Min:4900MHz; Frequency Max:5925MHz; Gain:13dB; Noise Figure Typ:1.6dB; RF IC Case Style:HXSON; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-; RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 568-13126-1-ND | BGU7258X | 1023342-BGU7258X | BGU7258X | 60AC7949 |
| Product Name | RF Amplifiers | RF & MW LNA | RF Amplifiers - BGU7258X | RF and Wireless - RF Amplifiers | Rf Amplifier, 5925Mhz, Hxson-6; Frequency Min Nxp |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier | |||
| Applications | ISM | RF Microwave | |||
| Frequency Range | 5000 to 6000 MHz | 5000 to 6000 MHz | 4900 to 5925 MHz | 5925 MHz | |
| Minimum Gain | 14 dB | 14 dB | ? to 15 dB | 13 dB | |
| Maximum Gain | 14 dB | 14 dB | 15 dB | 13 dB |