NXP Semiconductors RF Amplifiers A2I20D040NR1

Description
RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-15229-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15229-2-ND
RF Amplifiers 568-15229-2-ND
RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17

RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17

Buy Now Datasheet
RF Amplifiers - 568-15229-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15229-1-ND
RF Amplifiers 568-15229-1-ND
RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17

RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A2I20D040NR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A2I20D040NR1
RF and Wireless - RF Amplifiers A2I20D040NR1
IC AMP W-CDMA 1.4-2.2GHZ TO270WB

IC AMP W-CDMA 1.4-2.2GHZ TO270WB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-15229-2-ND A2I20D040NR1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA
Frequency Range 1400 to 2200 MHz 1400 to 2200 MHz
Minimum Gain 35 dB ? to 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZEL-0812LN - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 800 to 1200 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details