NXP Semiconductors RF & MW Power Amplifier BGA6130,118

Description
The BGA6130 is a one-stage silicon MMIC amplifier, offered in a low-cost leadless surface-mount package. At 3.6 V it delivers 29.5 dBm output power at 3 dB gain compression with efficiency higher than 55 %. Its power saving features include simple quiescent current adjustment, which allows class-AB operation and logic-level shutdown control to reduce the supply current to 4uA.
Request a Quote Datasheet
Description
The BGA6130 is a one-stage silicon MMIC amplifier, offered in a low-cost leadless surface-mount package. At 3.6 V it delivers 29.5 dBm output power at 3 dB gain compression with efficiency higher than 55 %. Its power saving features include simple quiescent current adjustment, which allows class-AB operation and logic-level shutdown control to reduce the supply current to 4uA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - BGA6130,118 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
BGA6130,118
RF & MW Power Amplifier BGA6130,118
The BGA6130 is a one-stage silicon MMIC amplifier, offered in a low-cost leadless surface-mount package. At 3.6 V it delivers 29.5 dBm output power at 3 dB gain compression with efficiency higher than 55 %. Its power saving features include simple quiescent current adjustment, which allows class-AB operation and logic-level shutdown control to reduce the supply current to 4uA.

The BGA6130 is a one-stage silicon MMIC amplifier, offered in a low-cost leadless surface-mount package. At 3.6 V it delivers 29.5 dBm output power at 3 dB gain compression with efficiency higher than 55 %. Its power saving features include simple quiescent current adjustment, which allows class-AB operation and logic-level shutdown control to reduce the supply current to 4uA.

Supplier's Site Datasheet
RF Amplifiers - 568-13780-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13780-2-ND
RF Amplifiers 568-13780-2-ND
RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

Buy Now Datasheet
RF Amplifiers - 568-13780-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13780-6-ND
RF Amplifiers 568-13780-6-ND
RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

Buy Now Datasheet
RF Amplifiers - 568-13780-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13780-1-ND
RF Amplifiers 568-13780-1-ND
RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

RF Amplifier IC ISM 400MHz ~ 2.7GHz 8-HVSON (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA6130,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA6130,118
RF and Wireless - RF Amplifiers BGA6130,118
IC AMP ISM 400MHZ-2.7GHZ 8HVSON

IC AMP ISM 400MHZ-2.7GHZ 8HVSON

Supplier's Site
Rf Amplifier, Hvson-8; Frequency Min Nxp - 60AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, Hvson-8; Frequency Min Nxp
60AC7943
Rf Amplifier, Hvson-8; Frequency Min Nxp 60AC7943
RF AMPLIFIER, HVSON-8; Frequency Min:-; Frequency Max:-; Gain:12dB; Noise Figure Typ:4.5dB; RF IC Case Style:HVSON; No. of Pins:8Pins; Supply Voltage Min:3.3V; Supply Voltage Max:3.9V; Operating Temperature Min:-; Operating RoHS Compliant: Yes

RF AMPLIFIER, HVSON-8; Frequency Min:-; Frequency Max:-; Gain:12dB; Noise Figure Typ:4.5dB; RF IC Case Style:HVSON; No. of Pins:8Pins; Supply Voltage Min:3.3V; Supply Voltage Max:3.9V; Operating Temperature Min:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA6130,118 568-13780-2-ND BGA6130,118 60AC7943
Product Name RF & MW Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, Hvson-8; Frequency Min Nxp
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz
Maximum Gain 17 dB 17 dB 17 dB 12 dB
Output Power 28 dBm 29 dBm
Package Type Surface Mount; Surface Mount Surface Mount; 8-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details