Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 975974-GPS1502LX
Category: RF/IF and RFID>RF Amplifiers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Other Names: 2156-GPS1502LX-954
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 568-GPS1502LXCT-ND | GPS1502LX | 975974-GPS1502LX | GPS1502LX |
| Product Name | RF Amplifiers | RF & MW LNA | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional | Low Noise Amplifier | ||
| Applications | Galileo, GLONASS, GPS | RF Microwave | ||
| Frequency Range | 1164 to 1299 MHz | 1164 to 1299 MHz | ||
| Minimum Gain | 18 dB | ? to 18 dB | ||
| Maximum Gain | 18 dB | 18 dB |