Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
IC AMP W-CDMA 1.4-2.2GHZ TO270WB
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | A2I20D020NR1 | A2I20D020NR1-ND | A2I20D020NR1 |
| Product Name | RF & MW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 1400 to 2200 MHz | 1400 to 2200 MHz | 1400 to 2200 MHz |
| Maximum Gain | 31 dB | 35 dB | 35 dB |
| Output Power | 42.04 dBm |