NXP Semiconductors RF Amplifiers AFSC5G26E38T2

Description
AIRFAST POWER AMPLIFIER MODULE,
Request a Quote Datasheet
Description
AIRFAST POWER AMPLIFIER MODULE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-AFSC5G26E38T2TR-ND - DigiKey
Thief River Falls, MN, United States
AIRFAST POWER AMPLIFIER MODULE,

AIRFAST POWER AMPLIFIER MODULE,

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AFSC5G26E38T2
RF and Wireless - RF Amplifiers AFSC5G26E38T2
AIRFAST POWER AMPLIFIER MODULE

AIRFAST POWER AMPLIFIER MODULE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-AFSC5G26E38T2TR-ND AFSC5G26E38T2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 2496 to 2690 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details