Manufacturer: NXP
Win Source Part Number: 770012-BGU8051X
Packaging: Reel package
Package: 8-WFDFN Exposed Pad
Test Frequency: 900MHz
Frequency: 300MHz ~ 1.5GHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Gain: 18.3dB
Noise Figure: 0.43dB
P1dB: 19dBm
RF Type: GSM, LTE, W-CDMA
Family Name: BGU8051
Categories: RF/IF and RFID
Operating Supply Current: 48mA
Manufacturer Package: 8-HWSON (2x2)
Alternative Parts (Cross-Reference): SKY65049-360LF; SKY65048-360LF; SKY65066-360LF; SKY65401;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 1.5GHz 8-HWSON (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 1.5GHz 8-HWSON (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 1.5GHz 8-HWSON (2x2)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC AMP GSM 300MHZ-1.5GHZ 8HWSON
RF AMPLIFIER, 1.5GHZ, HWSON-8; Frequency Min:0.3GHz; Frequency Max:1.5GHz; Gain:14.1dB; Noise Figure Typ:0.43dB; RF IC Case Style:HWSON; No. of Pins:8Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5.25V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 770012-BGU8051X | 568-BGU8051XTR-ND | BGU8051X | BGU8051X | 60AC7952 |
| Product Name | RF Amplifiers - BGU8051X | RF Amplifiers | RF & MW LNA | RF and Wireless - RF Amplifiers | Rf Amplifier, 1.5Ghz, Hwson-8; Frequency Min Nxp |
| Applications | RF Microwave | Mobile / Wireless Systems; GSM, LTE, W-CDMA | |||
| Frequency Range | 300 to 1500 MHz | 300 to 1500 MHz | 300 to 1500 MHz | 1500 MHz | |
| Minimum Gain | 18.3 dB | 18.3 dB | ? to 18.3 dB | 14.1 dB | |
| Maximum Gain | 18.3 dB | 18.3 dB | 18.3 dB | 14.1 dB | |
| Noise Figure | 0.4300 dB | 0.4300 dB | 0.4300 dB |