Guerrilla RF RF & MW LNA GRF2093W

Description
GRF2093-W offers industry leading NF and gain performance and can be tuned over a wide range of frequencies from roughly 1.0 to 6.0 GHz. GRF2093-W is part of Guerrilla RF’s highest performance satellite radio solution where it functions as the first-stage LNA over 2320 to 2345 MHz. It can be biased over a range of Vdd from 2.7 to 5.0 volts and Iddq values from 30 mA to 100 mA. The device uses the standard Guerrilla RF DFN-6 package and pin out and joins more than 20 other LNAs and linear drivers which can use the same evaluation board.
Request a Quote Datasheet
Description
GRF2093-W offers industry leading NF and gain performance and can be tuned over a wide range of frequencies from roughly 1.0 to 6.0 GHz. GRF2093-W is part of Guerrilla RF’s highest performance satellite radio solution where it functions as the first-stage LNA over 2320 to 2345 MHz. It can be biased over a range of Vdd from 2.7 to 5.0 volts and Iddq values from 30 mA to 100 mA. The device uses the standard Guerrilla RF DFN-6 package and pin out and joins more than 20 other LNAs and linear drivers which can use the same evaluation board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
GRF2093W
RF & MW LNA GRF2093W
GRF2093-W offers industry leading NF and gain performance and can be tuned over a wide range of frequencies from roughly 1.0 to 6.0 GHz. GRF2093-W is part of Guerrilla RF’s highest performance satellite radio solution where it functions as the first-stage LNA over 2320 to 2345 MHz. It can be biased over a range of Vdd from 2.7 to 5.0 volts and Iddq values from 30 mA to 100 mA. The device uses the standard Guerrilla RF DFN-6 package and pin out and joins more than 20 other LNAs and linear drivers which can use the same evaluation board.

GRF2093-W offers industry leading NF and gain performance and can be tuned over a wide range of frequencies from roughly 1.0 to 6.0 GHz.

GRF2093-W is part of Guerrilla RF’s highest performance satellite radio solution where it functions as the first-stage LNA over 2320 to 2345 MHz.

It can be biased over a range of Vdd from 2.7 to 5.0 volts and Iddq values from 30 mA to 100 mA.

The device uses the standard Guerrilla RF DFN-6 package and pin out and joins more than 20 other LNAs and linear drivers which can use the same evaluation board.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2093W
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Maximum Gain 22 dB
Output Power 19 dBm
Noise Figure 0.3700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Power Amplifier for 802.11a WLAN Applications - SKY65137-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
4 suppliers