NXP Semiconductors RF & MW LNA BGU7044,115

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - BGU7044,115 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGU7044,115
RF & MW LNA BGU7044,115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Amplifiers - 568-14493-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14493-2-ND
RF Amplifiers 568-14493-2-ND
RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGU7044,115
1023341-BGU7044,115
RF Amplifiers - BGU7044,115 1023341-BGU7044,115
Manufacturer: NXP Win Source Part Number: 1023341-BGU7044,115 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 40MHz to 1GHz Gain: 14dB Noise Figure: 2.8dB P1dB: 13dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 34mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1023341-BGU7044,115
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 40MHz to 1GHz
Gain: 14dB
Noise Figure: 2.8dB
P1dB: 13dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-TSSOP
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 34mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low Noise Amp, 1Ghz, -40 To 85Deg C; Frequency Min Nxp - 07AH3631 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Amp, 1Ghz, -40 To 85Deg C; Frequency Min Nxp
07AH3631
Low Noise Amp, 1Ghz, -40 To 85Deg C; Frequency Min Nxp 07AH3631
LOW NOISE AMP, 1GHZ, -40 TO 85DEG C; Frequency Min:40MHz; Frequency Max:1GHz; Gain:14dB; Noise Figure Typ:2.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Operating Temperature RoHS Compliant: Yes

LOW NOISE AMP, 1GHZ, -40 TO 85DEG C; Frequency Min:40MHz; Frequency Max:1GHz; Gain:14dB; Noise Figure Typ:2.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - BGU7044,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU7044,115
RF and Wireless - RF Amplifiers BGU7044,115
IC RF AMP GPS 40MHZ-1GHZ 6TSSOP

IC RF AMP GPS 40MHZ-1GHZ 6TSSOP

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGU7044,115 568-14493-2-ND 1023341-BGU7044,115 07AH3631 BGU7044,115
Product Name RF & MW LNA RF Amplifiers RF Amplifiers - BGU7044,115 Low Noise Amp, 1Ghz, -40 To 85Deg C; Frequency Min Nxp RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 1000 MHz 40 to 1000 MHz
Minimum Gain 14 dB 14 dB 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized SMA-N, High Power Amplifier, 3200 MHz to 3700 MHz, 50Ω - RFE-3G33G7100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
Low Noise Amplifiers - NLA-60000-90000-26-43 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 26 dB
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details