NXP Semiconductors RF & MW LNA BGS8L2X

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - BGS8L2X - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGS8L2X
RF & MW LNA BGS8L2X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - BGS8L2X
849670-BGS8L2X
RF Amplifiers - BGS8L2X 849670-BGS8L2X
Manufacturer: NXP Win Source Part Number: 849670-BGS8L2X Features: RF Amplifier IC Package: Reel - TR Family Name: BGS8L2 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 568-15189-6, BGS8L2X-ND, 934069192115, 568-15189-2, 568-15189-1

Manufacturer: NXP
Win Source Part Number: 849670-BGS8L2X
Features: RF Amplifier IC
Package: Reel - TR
Family Name: BGS8L2
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-15189-6, BGS8L2X-ND, 934069192115, 568-15189-2, 568-15189-1

Buy Now Datasheet
RF Amplifiers - 568-15189-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15189-2-ND
RF Amplifiers 568-15189-2-ND
RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-15189-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15189-1-ND
RF Amplifiers 568-15189-1-ND
RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-15189-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15189-6-ND
RF Amplifiers 568-15189-6-ND
RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)

RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGS8L2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGS8L2X
RF and Wireless - RF Amplifiers BGS8L2X
IC RF AMP CELL 460-960MHZ 6XSON

IC RF AMP CELL 460-960MHZ 6XSON

Supplier's Site
Rf Amplifier, 960Mhz, -40 To 85Deg C Rohs Compliant Nxp - 64AH2632 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 960Mhz, -40 To 85Deg C Rohs Compliant Nxp
64AH2632
Rf Amplifier, 960Mhz, -40 To 85Deg C Rohs Compliant Nxp 64AH2632
RF AMPLIFIER, 960MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

RF AMPLIFIER, 960MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGS8L2X 849670-BGS8L2X 568-15189-2-ND BGS8L2X 64AH2632
Product Name RF & MW LNA RF Amplifiers - BGS8L2X RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 960Mhz, -40 To 85Deg C Rohs Compliant Nxp
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications RF Microwave
Frequency Range 728 to 960 MHz 460 to 960 MHz
Minimum Gain 13 dB ? to 14.5 dB
Maximum Gain 13 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715N7E6327XTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details