RF Amplifier IC GSM, LTE, W-CDMA 2GHz ~ 4GHz 8-HWSON (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 2GHz ~ 4GHz 8-HWSON (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 2GHz ~ 4GHz 8-HWSON (2x2)
Manufacturer: NXP
Win Source Part Number: 770014-BGU8053X
Packaging: Reel package
Package: 8-WFDFN Exposed Pad
Test Frequency: 2.5GHz
Frequency: 2GHz ~ 4GHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Gain: 18.5dB
Noise Figure: 0.56dB
P1dB: 18dBm
RF Type: GSM, LTE, W-CDMA
Family Name: BGU8053
Categories: RF/IF and RFID
Operating Supply Current: 48mA
Manufacturer Package: 8-HWSON (2x2)
Alternative Parts (Cross-Reference): SKY65049-360LF; SKY65048-360LF; TQL9047; SKY65066-360LF;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF AMPLIFIER, 6GHZ, HWSON-8; Frequency Min:2GHz; Frequency Max:6GHz; Gain:-; Noise Figure Typ:0.56dB; RF IC Case Style:HWSON; No. of Pins:8Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5.25V; Operating Temperature Min:-; RoHS Compliant: Yes
IC RF AMP GSM 2GHZ-4GHZ 8HWSON
| DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 568-14203-2-ND | 770014-BGU8053X | BGU8053X | 60AC7954 | BGU8053X |
| Product Name | RF Amplifiers | RF Amplifiers - BGU8053X | RF & MW LNA | Rf Amplifier, 6Ghz, Hwson-8; Frequency Min Nxp | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier | |||
| Applications | Mobile / Wireless Systems; GSM, LTE, W-CDMA | RF Microwave | |||
| Frequency Range | 2000 to 4000 MHz | 2000 to 4000 MHz | 6000 MHz | 2000 to 4000 MHz | |
| Minimum Gain | 18.5 dB | 18.5 dB | ? to 18.5 dB | ||
| Maximum Gain | 18.5 dB | 18.5 dB | 18.5 dB |