NXP Semiconductors RF Amplifiers - BGU7007,115 BGU7007,115

Description
Manufacturer: NXP Win Source Part Number: 108156-BGU7007,115 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 18.5dB Noise Figure: 0.85dB P1dB: -12dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 108156-BGU7007,115 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 18.5dB Noise Figure: 0.85dB P1dB: -12dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU7007,115
108156-BGU7007,115
RF Amplifiers - BGU7007,115 108156-BGU7007,115
Manufacturer: NXP Win Source Part Number: 108156-BGU7007,115 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 18.5dB Noise Figure: 0.85dB P1dB: -12dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 108156-BGU7007,115
Packaging: Reel - TR
Test Frequency: 1.559GHz to 1.61GHz
Frequency: 1575.42MHz
Gain: 18.5dB
Noise Figure: 0.85dB
P1dB: -12dBm
RF Type: GPS/GNSS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON, SOT886 (1.45x1)
Supply Voltage - Operating: 1.5 V to 2.85 V
Operating Supply Current: 12.8mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF & MW LNA - BGU7007,115 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGU7007,115
RF & MW LNA BGU7007,115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Amplifiers - 568-8389-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8389-2-ND
RF Amplifiers 568-8389-2-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-XSON, SOT886 (1.45x1)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
RF Amplifiers - 568-8389-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8389-6-ND
RF Amplifiers 568-8389-6-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-XSON, SOT886 (1.45x1)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
RF Amplifiers - 568-8389-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8389-1-ND
RF Amplifiers 568-8389-1-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-XSON, SOT886 (1.45x1)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU7007,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU7007,115
RF and Wireless - RF Amplifiers BGU7007,115
IC RF AMP GPS 1575.42MHZ 6XSON

IC RF AMP GPS 1575.42MHZ 6XSON

Supplier's Site
Rf Amplifier, 1.61Ghz, 150Deg C; Frequency Min Nxp - 41AH8173 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 1.61Ghz, 150Deg C; Frequency Min Nxp
41AH8173
Rf Amplifier, 1.61Ghz, 150Deg C; Frequency Min Nxp 41AH8173
RF AMPLIFIER, 1.61GHZ, 150DEG C; Frequency Min:1.559GHz; Frequency Max:1.61GHz; Gain:19.5dB; Noise Figure Typ:1.2dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Product Range:- RoHS Compliant: Yes

RF AMPLIFIER, 1.61GHZ, 150DEG C; Frequency Min:1.559GHz; Frequency Max:1.61GHz; Gain:19.5dB; Noise Figure Typ:1.2dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 108156-BGU7007,115 BGU7007,115 568-8389-2-ND BGU7007,115 41AH8173
Product Name RF Amplifiers - BGU7007,115 RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 1.61Ghz, 150Deg C; Frequency Min Nxp
Applications RF Microwave GPS/GNSS
Frequency Range 1575 MHz 1575 MHz 1575 MHz 1610 MHz
Minimum Gain 18.5 dB 18.5 dB ? to 18.5 dB 19.5 dB
Maximum Gain 18.5 dB 18.5 dB 18.5 dB 19.5 dB
Noise Figure 0.8500 dB 0.8500 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA3248-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details