NXP Semiconductors RF Amplifiers BGU6101,147

Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-13673-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13673-2-ND
RF Amplifiers 568-13673-2-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)

Buy Now Datasheet
RF Amplifiers - 568-13673-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-13673-1-ND
RF Amplifiers 568-13673-1-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)

Buy Now Datasheet
RF & MW LNA - BGU6101,147 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGU6101,147
RF & MW LNA BGU6101,147
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Amplifiers - BGU6101,147 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU6101,147
RF and Wireless - RF Amplifiers BGU6101,147
IC RF AMP GPS 40MHZ-4GHZ 6HXSON

IC RF AMP GPS 40MHZ-4GHZ 6HXSON

Supplier's Site
Low Noise Amp, 4Ghz, -40 To 85Deg C; Frequency Min Nxp - 07AH3628 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Amp, 4Ghz, -40 To 85Deg C; Frequency Min Nxp
07AH3628
Low Noise Amp, 4Ghz, -40 To 85Deg C; Frequency Min Nxp 07AH3628
LOW NOISE AMP, 4GHZ, -40 TO 85DEG C; Frequency Min:40MHz; Frequency Max:4GHz; Gain:10.5dB; Noise Figure Typ:0.8dB; RF IC Case Style:HXSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

LOW NOISE AMP, 4GHZ, -40 TO 85DEG C; Frequency Min:40MHz; Frequency Max:4GHz; Gain:10.5dB; Noise Figure Typ:0.8dB; RF IC Case Style:HXSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-13673-2-ND BGU6101,147 BGU6101,147 07AH3628
Product Name RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers Low Noise Amp, 4Ghz, -40 To 85Deg C; Frequency Min Nxp
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications General Purpose
Frequency Range 40 to 4000 MHz 40 to 4000 MHz 4000 MHz
Minimum Gain 19.5 dB ? to 19.5 dB 10.5 dB
Maximum Gain 19.5 dB 19.5 dB 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2402RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers
RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details