MACOM Gain Block A34S

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A34S - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A34S
Gain Block A34S
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number A34S
Product Name Gain Block
Frequency Range 100 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 2312-QPA2212-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
View Details