RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)
AFSC5G35D37 - 3400-3600 MHz Powe
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 568-AFSC5G35D37T2TR-ND | AFSC5G35D37T2 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | 5G, LTE | |
| Frequency Range | 3400 to 3600 MHz | 3400 to 3600 MHz |
| Minimum Gain | 31 dB | ? to 31 dB |