Manufacturer: NXP
Win Source Part Number: 1023343-BGU8019X
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.559GHz to 1.61GHz
Gain: 18.5dB
Noise Figure: 0.55dB
P1dB: -7dBm
RF Type: Galileo, GLONASS, GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON, SOT1232 (1.1x0.7)
Supply Voltage - Operating: 1.5 V to 3.1 V
Operating Supply Current: 4.6mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
BGU8019 - C Low-Noise Amplifier
LNA, 2KV ESD, 1.559-1.61GHZ, XSON-6; Frequency Min:1.559GHz; Frequency Max:1.61GHz; Gain:18dB; Noise Figure Typ:0.6dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1023343-BGU8019X | BGU8019X | 568-13127-2-ND | BGU8019X | 31AC6279 |
| Product Name | RF Amplifiers - BGU8019X | RF & MW LNA | RF Amplifiers | RF and Wireless - RF Amplifiers | Lna, 2Kv Esd, 1.559-1.61Ghz, Xson-6; Frequency Min Nxp |
| Applications | RF Microwave | Galileo, GLONASS, GPS | |||
| Frequency Range | 1559 to 1610 MHz | 1559 to 1610 MHz | 1559 to 1610 MHz | 1610 MHz | |
| Minimum Gain | 18.5 dB | 18.5 dB | ? to 18.5 dB | 18 dB | |
| Maximum Gain | 18.5 dB | 18.5 dB | 18.5 dB | 18 dB | |
| Noise Figure | 0.5500 dB | 0.5500 dB | 0.6000 dB |