MACOM Gain Block A66S

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A66S - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A66S
Gain Block A66S
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number A66S
Product Name Gain Block
Frequency Range 10 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details
10.7 - 12.7 GHz, 35 Watt GaN Amplifier - QPA1006D - Qorvo
Specs
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 10700 to 12700 MHz
View Details
2 suppliers