NXP Semiconductors RF & MW LNA BGS8H2X

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - BGS8H2X - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
BGS8H2X
RF & MW LNA BGS8H2X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1049210-BGS8H2X
RF/IF and RFID - RF Amplifiers 1049210-BGS8H2X
Win Source Part Number: 1049210-BGS8H2X Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Test Frequency: 2.3GHz Frequency: 2.3GHz ~ 2.69GHz Gain: 12.5dB Noise Figure: 1dB Current - Supply: 5.8mA RF Type: Cellular Voltage - Supply: 1.5V ~ 3.1V Package / Case: 6-XFDFN Supplier Device Package: 6-XSON (1.1x0.7) Alternative Parts (Cross-Reference): BGS13SL9E6327XTSA1; BGU8H1X; BGS8M2X; BGU8M1X; BGA 711L7 E6327; BGA2869,115; BGA428E6327; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: BGS8H2X-ND,934069191 115,568-14336-1,568- 14336-2,568-14336-6 Base Product Number: BGS8H2

Win Source Part Number: 1049210-BGS8H2X
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Test Frequency: 2.3GHz
Frequency: 2.3GHz ~ 2.69GHz
Gain: 12.5dB
Noise Figure: 1dB
Current - Supply: 5.8mA
RF Type: Cellular
Voltage - Supply: 1.5V ~ 3.1V
Package / Case: 6-XFDFN
Supplier Device Package: 6-XSON (1.1x0.7)
Alternative Parts (Cross-Reference): BGS13SL9E6327XTSA1; BGU8H1X; BGS8M2X; BGU8M1X; BGA 711L7 E6327; BGA2869,115; BGA428E6327;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: BGS8H2X-ND,934069191115,568-14336-1,568-14336-2,568-14336-6
Base Product Number: BGS8H2

Buy Now Datasheet
RF Amplifiers - 568-14336-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14336-1-ND
RF Amplifiers 568-14336-1-ND
RF Amplifier IC Cellular 2.3GHz ~ 2.69GHz 6-XSON (1.1x0.7)

RF Amplifier IC Cellular 2.3GHz ~ 2.69GHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-14336-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14336-2-ND
RF Amplifiers 568-14336-2-ND
RF Amplifier IC Cellular 2.3GHz ~ 2.69GHz 6-XSON (1.1x0.7)

RF Amplifier IC Cellular 2.3GHz ~ 2.69GHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGS8H2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGS8H2X
RF and Wireless - RF Amplifiers BGS8H2X
IC AMP CELL 2.3GHZ-2.69GHZ 6XSON

IC AMP CELL 2.3GHZ-2.69GHZ 6XSON

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGS8H2X 1049210-BGS8H2X 568-14336-1-ND BGS8H2X
Product Name RF & MW LNA RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications RF Microwave Mobile / Wireless Systems; Cellular
Frequency Range 2300 to 2690 MHz 2300 to 2690 MHz 2300 to 2690 MHz
Minimum Gain 12.5 dB 12.5 dB ? to 12.5 dB
Maximum Gain 12.5 dB 12.5 dB 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-47-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details