MAC Valves, Inc. USA Solenoid Valve 24A-AA-CA3-EM2-RDBP-1FB

Description
SOLENOID VALVE, 24 SERIES, M7 PORT SIZE, INTERNAL PILOT AIR, 5/2 SINGLE SOLENOID, MUFFLED EXHAUST, 24 VDC, 1.0 W, 120 PSI, RECESSED NON LOCKING, BASE PLUG IN WITH LED, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24 SERIES, M7 PORT SIZE, INTERNAL PILOT AIR, 5/2 SINGLE SOLENOID, MUFFLED EXHAUST, 24 VDC, 1.0 W, 120 PSI, RECESSED NON LOCKING, BASE PLUG IN WITH LED, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 122921854 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
122921854
Solenoid Valve 122921854
SOLENOID VALVE, 24 SERIES, M7 PORT SIZE, INTERNAL PILOT AIR, 5/2 SINGLE SOLENOID, MUFFLED EXHAUST, 24 VDC, 1.0 W, 120 PSI, RECESSED NON LOCKING, BASE PLUG IN WITH LED, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24 SERIES, M7 PORT SIZE, INTERNAL PILOT AIR, 5/2 SINGLE SOLENOID, MUFFLED EXHAUST, 24 VDC, 1.0 W, 120 PSI, RECESSED NON LOCKING, BASE PLUG IN WITH LED, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 122921854
Product Name Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details