ASCO Valve Coil 272610-132-D

Description
SOLENOID VALVE COIL, 120 VAC, 20.1 W, CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE COIL, 120 VAC, 20.1 W, CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 79625646 - Radwell International
Willingboro, NJ, United States
Valve Coil
79625646
Valve Coil 79625646
SOLENOID VALVE COIL, 120 VAC, 20.1 W, CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE COIL, 120 VAC, 20.1 W, CLASS F, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 79625646
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatic Function Fittings - 1214360 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details