ASCO Solenoid Coil 270007-006-D#

Description
SOLENOID COIL, 24 VDC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL, 24 VDC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 13255280 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
13255280
Solenoid Coil 13255280
SOLENOID COIL, 24 VDC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, 24 VDC, 6.9 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 13255280
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121464030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details