Ross Controls Poppet Valve 2753A5001

Description
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Poppet Valve - 34213286 - Radwell International
Willingboro, NJ, United States
Poppet Valve
34213286
Poppet Valve 34213286
DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34213286
Product Name Poppet Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3GS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details