MAC Valves, Inc. USA Solenoid Valve 275B-501BA

Description
SOLENOID VALVE, 3-WAY, 0-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 3-WAY, 0-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 109297937 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
109297937
Solenoid Valve 109297937
SOLENOID VALVE, 3-WAY, 0-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 3-WAY, 0-150PSI, 24VDC, 6W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 109297937
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303117 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121461030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
Latching Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Latching Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details