MAC Valves, Inc. USA Solenoid Valve 250B-111AA

Description
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 24 VDC, 15.0 W. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 24 VDC, 15.0 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 20864211 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
20864211
Solenoid Valve 20864211
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 24 VDC, 15.0 W. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 24 VDC, 15.0 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20864211
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Sporlan Oil Level Control Components - ROF-413-T REPLACEABLE FILTER - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
Connection Description Field Supplied
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012003+BCC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details