ASCO Valve Coil 266763-902-D

Description
SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 11506964 - Radwell International
Willingboro, NJ, United States
Valve Coil
11506964
Valve Coil 11506964
SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE COIL: 120V AC, 6.3 W WATTS, COIL INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11506964
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-049-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details