Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 INCH BALL VALVE, SERIES 3000, CARBON STEEL BODY, 316 STAINLESS STEEL BALL AND STEM, PTFE SEATS WITH GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4 BRONZE BALL VALVE, THREADED BOTH ENDS, STAINLESS STEEL BALL, 600 PSI WORK PRESSURE, MS58 BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" PORT BRASS TWO-WAY PILOTED DIAPHRAGM SOLENOID VALVE NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 NPT, MALE X FEMALE, 316 SS, HARD SEAT MINI VALVE, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 NPT, MALE X MALE, BRASS, HARD SEAT MINI VALVE, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT, INLINE FLOW CONTROL VALVE, 0 TO 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, STANDARD PORT, BRASS STANDARD BALL VALVE 2 PIECE, MNPT X FNPT ENDS, LEVER HANDLE, 400 WOG, 125 WSP. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8 NPT, FEMALE X FEMALE, BRASS, HARD SEAT MINI VALVE, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| 100SS MODEL, SAFETY VALVE, 1/4" NPT, 35 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY, NORMALLY CLOSED, 1/2" PILOT OPERATED, BRASS PRESSURE VESSEL. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" CHECK VALVE INLINE, FNPT X FNPT, 200 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| A LOW VOLETAGE SOLENOID W/ SURGE PROTECTION USED W/ THE PILOT VALVES, 220, AND 200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AGM Valves 08992-TA333-15C-15C- R | |
| AIR CONTROL SOLENOID VALVE, 480VAC, 60HZ, 6.5WATTS, 50PSI, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL SOLENOID, 208VAC, 60HZ, 6.5WATTS, 50PSI, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 3/2-SERIE ML-G1/4, 85MM LENGTH, MALE, 13MM OD NPT, 8MM OD NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 300PSI, 21BAR. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SAFETY VALVE WITH SOFT SEAT VALVE TYPE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Pneumatics 104339 | |
| ARO Pneumatics 104408 | |
| ARO Valves 104104-N02 | |
| ASCO NUMATICS Pneumatics 091RD700J000000 | |
| ASCO NUMATICS Valves 081SA4004000061 | |
| ASCO NUMATICS Valves 081SA400K000030 | |
| ASCO NUMATICS Valves 081SA400K011Y30 | |
| ASCO NUMATICS Valves 081SA400K046T30 | |
| ASCO NUMATICS Valves 081SA400K | |
| ASCO NUMATICS Valves 081SA400M000061 | |
| ASCO NUMATICS Valves 081SA402K000030 | |
| ASCO NUMATICS Valves 081SA402K011Z30 | |
| ASCO NUMATICS Valves 081SA435K000030 | |
| ASCO NUMATICS Valves 081SS400K000030 | |
| ASCO NUMATICS Valves 081SS400K046T30 | |
| ASCO NUMATICS Valves 081SS400M000061 | |
| ASCO NUMATICS Valves 081SS400M017N61 | |
| ASCO NUMATICS Valves 081SS500K000030 | |
| ASCO NUMATICS Valves 081SS500K046T30 | |
| ASCO NUMATICS Valves 081SS500M000061 | |
| ASCO NUMATICS Valves 081SS500M | |
| ASCO NUMATICS Valves 081SS600K000030 | |
| ASCO NUMATICS Valves 081SS600M000060 | |
| ASCO NUMATICS Valves 082SA415K000030 | |
| ASCO NUMATICS Valves 082SA425K013A30 | |
| ASCO NUMATICS Valves 082SA431K000030 | |
| ASCO NUMATICS Valves 082SA435K000030 | |
| ASCO NUMATICS Valves 082SA43AK000030 | |
| ASCO NUMATICS Valves 082SA43AK046T30 | |
| ASCO NUMATICS Valves 082SS415K053L30 | |
| ASCO NUMATICS Valves 091BA400M000061 | |
| ASCO NUMATICS Valves 0CLA3 | |
| ASCO Valves 099257-008-D | |
| AVENTICS PNEUMATIC DIRECTIONAL VALVE, VVAP-3/2NC-ROL, MECH DIR VALVE 3/2 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AVENTICS Pneumatics 0-820-023-992 | |
| AVENTICS Pneumatics 0-820-024-126 | |
| AVENTICS Pneumatics 0-820-038-102 | |
| AVENTICS Pneumatics 0-820-038-652 | |
| AVENTICS Pneumatics 0-820-055-101 | |
| AVENTICS Pneumatics 0-820-062-051 | |
| AVENTICS Pneumatics 0-820-230-002 | |
| AVENTICS Pneumatics 0-821-001-003 | |
| AVENTICS Pneumatics 0-821-003-027 | |
| AVENTICS Pneumatics 0-821-200-204 | |
| AVENTICS Pneumatics 0-821-300-300 | |
| AVENTICS Pneumatics 0-821-300-350 | |
| AVENTICS Pneumatics 0-821-300-354 | |
| AVENTICS Pneumatics 0-821-302-400 | |
| AVENTICS Pneumatics 0-821-302-401 | |
| AVENTICS Valves 0820A57101 | |
| BALL VALVE, 1 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1-1/4". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 150 PSI WSP, 2 INCH NPT, WITH LOCKING HANDLE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2IN BORE FEMALE PIPE THREAD, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALLVALVE, MINI, 1/4 INCH, FIP X 1/4INCH, 150WSP. FREE 2 YEAR RADWELL WARRANTY | |
| BASE ASSEMBLY, SOLENOID VALVE, PNEUMATIC, W/ HARDWARE, 1/8INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| BRP CC02-DA06-G018-1_2, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE REPAIR KIT, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, SPRING LOADED, . FREE 2 YEAR RADWELL WARRANTY | |
| CHECK-CHOKE VALVE, CC02 SERIES, G 1/8 PORT, FLOW CONTROL THROTTLE, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK-CHOKE VALVE, SERIES CC02, CC02-AL-G018-G018-1_ 2_SLS. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMP VALVE, SANITARY TRI FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR SOLENOID VALVE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL M-12 24/60FB COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 550 VAC 60 HZ, 480 VAC 60 HZ, 440 VAC 50 HZ, 500 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR USE WITH ASCO SOLENOID VALVES, 110/120 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, M-12 240/60-220/50FB COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT EJECTOR WITH INTEGRATED FUNCTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE BRASS 24VAC/DC 2POSITION 2WAY 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1IN SEAT, 65-145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2 WAY, NC, STAINLESS STEEL CONSTRUCTION, 3/8 INCH NPT FITTINGS, 0-200 BAR, EXTERNAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLAIR INC Pneumatics 100-BC | |
| DELTROL CORP Hydraulics 10110-82 | |
| DELTROL CORP Hydraulics 10148-80 | |
| DELTROL FLUID PRODUCTS Hydraulics 10007-09 | |
| DELTROL FLUID PRODUCTS Valves 10148-56 | |
| DELTROL FLUID PRODUCTS Valves 10148-70 | |
| DESCHNER Pneumatics 1002-31-2 | |
| DESCHNER Pneumatics 1002-31-3 | |
| DESCHNER Pneumatics 1003-31-3 | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, 3 POSITION, SOLENOID OPERATED, EXHAUST CENTER, ISO CODE 356, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, DT VTS 5/2 EL BIST. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 3/2, 24V, NORMALLY OPEN, SOFT SEALING, VOLTAGE TOLERANCE DC -10% / +10%,DO35-3/2NO-G018 -024DC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, DO35, 3/2NC, 024DC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, PNEUMATIC, VVST-5/2DP. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, PNEUMATIC, VVST-5/2SR-ROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, VALVE, SOLENOID, 1/4 INCH SAE, UNIT HAS A JUNCION BOX, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 091RS700J000000, PNEUMATIC REGULATOR, 1/4 PORT, SINGLE PRESSURE, 0 - 100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, 3INCH, 200PSI, PTFE SEAT, WCB BODY, CLASS 10, CF8M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOSCH,0-810-001-783, 0810001783,CHAMBER DIRECTIONAL CONTROL VALVE,315BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUSCHJOST VALVE, BUSCH COIL, 12 VDC, 2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 1.25IN NPT, 5PSI, 501217. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE REGULATOR, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE THROTTLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFLECTOR KIT FOR A3149 RELIEF VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 24V, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, MNR: 9810232147, 115 VAC, 60 HZ, 4600 PSI, 34GPM, VITON STANDARD SEAL, CONTROL TYPE: ELECTRICAL, WIRING BOX, QUICK CONNECTOR, SENTINEL LIGHTS, 5 PIN ANSI... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, 24 VDC, 315 BAR MAXIMUM PRESSURE, -20 TO +80 DEGREES C, (0 810 091 242). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE MAX 315BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE VALVE, 3/4 INCH, 1975 PSI @ 100 F MAX, A105 BODY, CR-13 DISC, CR-13 STEM, HF SEAT, SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAT PUMP REVERSING VALVE, LESS COIL, CAPACITY R22 8.5 TONS MAX, -3 TON MIN, HIGH PRESSURE TUBE 1/2" IDF, EVAPORATOR/CONDENSER /SUCTION TUBES 7/8" IDF, 4-WAY, REPLACES V25-2500,... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC GAS VALVE, 3/8 INCH NPT, 10 PSI, 110/120 VAC, 50/60 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI VALVE, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 250PSI MAX, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, NON PLUG-IN WIRING, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN BASE, NON PLUG-IN WIRING, NPTF, W/ 11X+16W+47H OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN BASE, SPEED CONTROL, NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, DUAL PRESSURE TO PORTS, 10-30PSIG, PLUG-IN BASE MOUNT, SIDE PORT BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SERVICE KIT, P15/30/50, W/ GAUGE, FOR SERVICE STATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 24 VDC, 0.58 WATT DUAL COILS, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 26AMP, 24VDC COIL RATING, 150PSIG AIR PRESSURE RATING, 6.3W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE REPAIR KIT, USED WITH V5011N, 1/2 -1 1/4 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/2 X 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 250 PSI MAX, 1700 KPA, 175 FAHRENHEIT MAX, 80 CELSIUS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 1/2 NPT, INLET 150 PSIG, OUTLET 400 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 80 BAR REGULATION, 4500 PSI (315 BAR) MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, GASKET TYPE, SIZE 3, A PORT, 80L/MIN, 0.8 TO 7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, 0-20 PSI, 500 PSI MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 2009, DBL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, 127/50HP, 110-120VAC 50/60HZ ,FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, FLO SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, THREADED 1/2" NPT, 100085, LOCK-OUT HASP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 115 V, 9.5 W, 60 CYCLE, 48 IN LONG CABLE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED PINCH VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID UNIT, 2 SOLENOIDS, 24 VDC, 0.26 AMPS, 150 PSIG MAX, 6.3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, .23 AMP, 24 VDC, 5.4 WATTS, 40-90 PSI, 2.7-6.2 BAR, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120V, 50-60HZ, 150PSIG, .15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VAC, 50/60 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 16 W, HYDRAULIC POWER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 275 MOPD500 SWP, SERIES 2 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COPPER ALLOY BODY, A1 STRAIGHT THRU, 110/120 VOLTS, 50/60 HZ, 100 PSI, SINGLE PHASE, 1/2 INCH THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, DIRECT OPERATED, SIZE 10, BUNA SEAL, 24 VDC, 2 POSITION, 4-WAY, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24VDC, PLUG IN, 120PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DOUBLE OPERATOR, 3 POSITION, 4-WAY, CLOSED CENTER, 24 VDC, 1.4 AMP, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LOW PRESSURE, AIR, INSERT GAS PSI 7, WATER PSI 5, PIPE 3/8, WATTS 6.1, 60HZ, WATTS 8.1, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MARK 8 SERIES, 0.15 AMP, 100-120 VAC, 50/60 HZ, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4 PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, SPEED CONTROL, 110-120 V AC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, ISO228/1-G PORTS, 24... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SV-600 SERIES, BODY PORTED, SINGLE COIL, 2 PORTS, RC 1/8 THREAD, 24 VDC, 3 WATT, ISO SOCKET SOLENOID TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 24 VDC, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 24 VDC, 2 WIRE, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE MECHANICAL DIRECTIONAL, 5/2 G1/8 PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAL KIT, SEAL SET TYPE N, 1INCH PLUNGER FP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2INCH, CLASS 150. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3/4 GATE, 1990 PSI AT 100F, CLASS: 800, STEM: F6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC CHECK VALVE, 24 VDC, 1.4 AMPS, 5500 PSI, 250 BAR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVES,BLANKING PLATE, V60 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE COIL, 100/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISPENSIT VALVE, PNEUMATIC VALVE, 6.9 BAR MAX AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTER / SOLENOID, 5/2 ISO1 INTEGRE, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, DISTRIBUTOR FOR BOSCH NL2 AIR PREPARATION, 0 - 16 BAR, NL2-DIL-G014-NC4. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTOR, SERIES NL2-DIS, PNEUMATIC PORT: G 1/4'', FLOW QN: 2500 L/MIN, WORKING PRESSURE: 0 TO 16 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 10 BAR/143 PSI MAX, 5/2 WAY VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, MARK 8 SERIES, 1/4 INCH PORT, 24VDC, 6.3W, (082SS415M000061). FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROVALVE, ED 5/2, G1/8 NU COAX, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| EP SWITCH, 24 VAC, 60 HZ, 6.5 WATT, 50 PSI, SOLENOID VALVE, 2 WIRE, NC. NO. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 10222 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 10232 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 10262 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 10262N | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 10263 | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 10292 | |
| FILTER ELEMENT, ARO-FLO SERIES, REGULATOR, LUBRICATOR, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR 1/4IN NPT 5-30PSIG W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR LUBRICATOR, 104339 : KIT SERVICE LUBRICATOR BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR LUBRICATOR, C-TYPE WALL BRACKET, 1500 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR LUBRICATOR, KIT, TAMPER. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR LUBRICATOR, LOCK-OUT VALVE, 3000SERIES NPT, 3/4"- NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, W/ LUBRICATOR, 5 MICRONS OF FILTRATION, MANUAL ROTARY, 1-16 BAR WORKING PRESSURE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL CHECK VALVE G1/8X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 200 PSI, 1/8NPT, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/8" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FOOT VALVE,SINGLE SPRING, 1IN TUBE SIZE, FNPTXFNPT, 400PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE, 3/4 IN INLET, 3/4 IN OUTLET, 24 VOLTS, NATURAL GAS, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, 1IN, THREADED, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, BRONZE, FNPT CONNECTION TYPE, 1-1/2 INCH PIPE SIZE, 200 PSI WATER PRESSURE, 125 PSI STEAM PRESSURE, 2-13/16 INCH INLET TO OUTLET LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, CLASS 800, 1-1/2 ", CONVENTIONAL PORT, 1975 PSI @ 100 DEGREES F, ROUND BOLTED BONNET, SPIRAL WOUND GASKET, OUTSIDE SCREW & YOKE, BOLTED GLAND, SOLID WEDGE, HARD FACED... | |
| GATE VALVE, NON-RISING, STEMTHREADED CONNECTION, 2 INCH CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| GEN PURPOSE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE AIR REGULATOR, 3/4 INCH, 0-125 PSI, 90 CFM MAX. FLOW - REGULATORS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE SOLENOID, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, THREADED, CLASS 800, 1975PSI @ 100°F MAX, . FREE 2 YEAR RADWELL WARRANTY | |
| H200 PRIMER DISPENSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE WITH VALVE, FILTERED & LUBRICATED AIR / FLUID, -5 DEG C TO +70 DEG C OPERATING TEMP RANGE, WP MAX 10 BAR, 14N OPERATING FORCE, 120 N/M FLOW RATE,... | |
| HEAT PUMP REVERSING VALVE, 0.75-2TON, SUCTION TUBES 1/2IN . FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC BALL CHECK VALVE, 1/4 INCH PORT,CARBON STEEL, METAL TO METAL SEAT TYPE, 6 GPM RATE FLOW, NPT, 5000 PSI (FOR F200 THROUGH F800, 3000 PSI FOR ALL OTHER SIZES. | |
| HYDRAULIC MANUAL, 3-WAY VALVE, 1INCH IN/OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, W/O 002481 . FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Pneumatics 104327 | |
| KINGSTON VALVE Valves 100SS-1-150 | |
| KINGSTON VALVE Valves 103H-2-185 | |
| KIT SERVICE, REGULATOR, RELIEVING, OEM. FREE 2 YEAR RADWELL WARRANTY | |
| KIT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| LARGE BORE, SINGLE BEND, SWIVEL VALVE, 80 DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| LEAD FREE BRASS GATE VALVENON-RISING STEMTHREADED CONNECTION200 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT VALVE, 0MA SERIES, 1/8" NPT, 3 WAY, STANDARD STEM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT VALVE, PRECISION, PNEUMATIC, 1/8 INCH NPT, 3-WAY, ROLLER LEVER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| M5 5/2 HANDLE LEFT VALVE - D.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI VALVE, HARD SEAT, 1/4 NPT FEMALE - 1/4 NPT FEMALE, STEEL, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI VALVE, HARD SEAT, 1/4 NPT MALE - 1/4 NPT FEMALE ANGLE, 316 SS, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI VALVE, HARD SEAT, 1/4 NPT MALE - 1/4 NPT FEMALE, BRASS, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI VALVE, HARD SEAT, 1/8 NPT MALE - 1/8 NPT MALE, BRASS, 0.172" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-HIPPO PISTON AND OPERATED VALVE, 10,000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE VALVE, 3/2-WAY, PUSH BUTTON ACTUATED, SPRING RETURN, M5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE VALVE, PALM PUSH BUTTON 22 GREEN,SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR MANIFOLD VALVES, SOLENOID VALVE W/ COIL, 120 VAC 60 HZ COIL, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MONNIER Pneumatics 101-3000-1 | |
| MONNIER Pneumatics 101-3000-2 | |
| MONNIER Pneumatics 101-3002-2 | |
| NEEDLE VALVE, 1/2 NPT VALVE INLET PORT, 200 PSI, 2 DIRECTIONS CONTROLLED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 3/8 INCH NPT, BRASS, FEMALE TO FEMALE, DIRECT ACTING, HYDRAULIC ACTUATION, 13.5 GPM, N25B. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 356 FLUID POWER, 1/4 NPT, COMPOSITE BODY, ADJUSTABLE KNOB: CALIBRATED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FLOW CONTROL VALVE, 2 DIRECTIONS CONTROLLED, 3/8 IN NPT VALVE INLET & OUTLET PORT, 200 PSI VALVE MAX, 58 CFM MAX, CALIBRATED ADJUSTMENT KNOB, COMPOSITE BODY, ZINC PLATED... | |
| NL4-DIS-G012-NC4. FREE 2 YEAR RADWELL WARRANTY | |
| NL4-SSU-G012-SOE-024 -SS. FREE 2 YEAR RADWELL WARRANTY | |
| NORDSON Valves 1056119 | |
| NOSHOK Hydraulics 102-FFC | |
| NOSHOK Hydraulics 102-MFC | |
| NOSHOK, 102-FFB-PM1-HL4, 102FFBPM1HL4, VALVE, 1/4 NPT, FEMALE X FEMALE, BRASS, PANEL MOUNT, 1-3/8 PHENOLIC HANDLE, HARD SEAT MINI VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Valves 08F23C2140ACF | |
| PNEMUATIC RELIEF VALVE, 11/16NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL CONTROL, SOLENOID VALVE, 5/2, G1/8, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, MANIFOLD, SERIES HF03LG, 3/2 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, VVST-3/2NC-ROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, WV02-5/2DS-024DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER, NL SERIES, MAINTAINANCE UNIT, NL4-FRE-G012-GAU-100 -PBS-AO-05,00. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FITTING, ONE-WAY FLOW REGULATOR, STRAIGHT DESIGN, RFU SERIES, ORIFICE SIZE DN 3, OPERRATING PRESSURE 0,2 TO 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 3 INCH STROKE, STANDARD SPEED, MAX CAPACITY 1200 LBS,13.87 INCH LENGTH , 0.937 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, HIGH PRECISION, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK 8 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE W/ NON-RELIEVING CHECKS, 5-60 PSIG, REGULATOR UNIT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE W/RELIEVING CHECKS, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), INDIVIDUAL BASE, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, SPEED CONTROL, LONG RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 5-60 PSIG (0.3-4.1 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF, 16N + 16W OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, JUMPER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), LONG RECEPTACLE, NPTF, PLUGGED REGULATOR GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 5-60 PSIG (0.3-4.1 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 0-2 PSIG, 0-0.15 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 0-2 PSIG, 0-0.15 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 0.5-30 PSIG / 0.03-2 BAR / 3-200 KPA, 3/8 NPT PIPE SIZE, 40 SCFM FLOW CAPACITY, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 1/2-30 PSIG, 0-1.5 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 1/2-30 PSIG, 0-1.5 BAR, 3-200 KPA, 3/8" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 5-300 PSIG, 0.3-21 BAR, 35-2100 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10, 5-400 PSIG, 0.3-28 BAR, 35-2800 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10BP, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 3/8" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10BP, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 3/8" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10C, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODEL 10R, 2-150 PSIG, 0.1-10 BAR, 15-1000 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 24VDC, 0.35W. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 48VAC OR 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SUB BASE, MARK 7 SERIES, INDIVIDUAL EXHAUST, 1/8 INCH NPT SIDE PORTS, 41. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE BODY, G1/4IN SHUTTLE, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NON-RETURN VALVE, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics 105.32.11.1 | |
| PNEUMAX Pneumatics T228.32.8.1/1 | |
| PNEUMAX Valves 105.32.6.40A | |
| PNEUMAX Valves 228.32.8.1/1 | |
| PNEUMAX Valves 228.52.10.2/1 | |
| POP-STYLE SAFETY VALVE, HARD SEAT, 1/4" NPT, 5 PSI NON-CODE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION AIR PRESSURE REGULATOR, 1/8" NPT,RANGE 2-40 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT VALVE, 1/8 INCH NPT, 4 WAY, LEVER ACTUATED, 0.32 CV. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT VALVE, 1/8IN NPT, 2/4 WAY LEVER, ACTUATED, 0.32 CV, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT VALVE, 3 WAY LIMIT, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT VALVE, NUMATROL II, 4-WAY, MECHANICAL STEM ACTUATED, SPRING RETURN, 1/8 NPTF, DIRTPROOF STEM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR , 2/60PSI, 1/4IN PORT, TYPE 100. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 2-150PSI, RANGE 500PSI MAX, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, FILTER, WITHOUT GLASS, NL4-FRE-G012-GAU-100 -PBS-HO-05, 00. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MODEL 1000, PRECISION, 0.5-30 PSIG, 0.03-2.0 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MODEL 1000, PRECISION, 1-60 PSIG, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PNEUMATIC, MK8 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE, 3-30 PSIG (0.2-2 BAR), PLUG-IN, REGULATOR UNIT ONLY, NPTF THREAD, PLUGGED GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES NL2-RGS, CONTROL VALVE, WITH GAUGE, 7.3/145 PSI, 0.5/10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, W/ ELECTRIC BYPASS, 1-5/8 INCH CONNECTION, 31 BAR, 450 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 10-50PSI, 150 PSI MAX, SET @ 45PSI, 1/2INCH, CAST IRON,. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 50PSIG, 1/2INCH INLET SIZE, 7GPM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RESTRICTING FIRE HOSE VALVE, 1-1/2 INCH FEMALE X 1-1/2 MALE, 175 PSIG MAX 100 GPM . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE TRANSMITTER, 0 PSIA TO 150 PSIA, 0.25% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, MINI-HIRSCHMANN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE TRANSMITTER, 0 PSIG TO 2000 PSIG, 0.5% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, INTEGRAL CABLE 36 IN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE TRANSMITTER, 0 PSIG TO 600 PSIG, 0.5% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, MINI-HIRSCHMANN, 0.8 MM SS THREADED ORIFICE. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE TRANSMITTER, 1 PSIG TO 5 PSIG, 0.5% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, 1/2 NPT CONDUIT W/ 36 IN CABLE ATTACHED. FREE 2 YEAR... | |
| PROPORTIONAL PRESSURE RELIEF VALVE, 24 VOLTS, 0.8 AMPS, 21/35 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 0R SERIES, INLINE, NITRILE STATIC SEALS, 1/2 INCH PORT SIZE, 150 PSI, 450 SCFM FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 1/4-INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 1/8" PORT, 0 - 180 F, NPT, FEMALE TO FEMALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 3/8 INCH NPTF, FLUOROCARBON DIAPHRAGM, DIE CAST ALUMINUM BODY, 150-550 SCFM, INLINE MOUNTING, 0-400 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 3/8", DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, DIE CAST ALUMINUM, NITRILE STATIC SEAL, 3/8 INCH, NPTF, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST/SHUTTLE VALVE, 0R SERIES, 150 PSI MAX, DIE CAST ALUMINUM, URETHANE DIAPHRAGM, NITRILE STATIC SEAL, 3/4 INCH PORT SIZE, 550 SCFM, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Valves 1056119-SUB | |
| REGULATOR MINIATURE,10-130PSI, 0-160 GAUGE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 200-300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 5-60 PSI, 1/4 INCH PIPE, MINIATURE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AIR PRESSURE, TYPE 100, 2-120 PSI, 1/4 INCH NPT, 3 NL/MINUTE, PIPE/PANEL/BRACKET MOUNTING OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MARK 8 SERIES, SINGLE PRESSURE, 10-130 PSIG, JUMPER FOR SUPPLY PRESSURE TO VALVE, PLUG IN RECEPTACLE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,1/2" PORT,07 SERIES,250PSIG,90 DCFM. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,LOCKING W/KEY, 0-100PSI,1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4" MALE NPT INLET X 3/4" FEMALE NPT OUTLET, SET AT 25 PSI, 485,000 BTU CAPACITY, 250 DEGREES F MAXIMUM TEMPERATURE SERVICE, ASME SECTION IV BRASS HOT WATER... | |
| RELIEF VALVE, 4000-6000PSI, 11156446. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT (MFHVL514A181). FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT CIRCULATOR, CHARGE COMPENSATE WITH 12" OVERALL LENGTH, 8.2" LONG CORE, 3.5" DIAMETER, FOUND IN XP16 SERIES HEAT PUMP.. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING VALVE, NO COIL, . FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Pneumatics 0-820-022-990 | |
| REXROTH Valves 0-820-403-024 | |
| RFG TXV SPO FBN 0.5 GA B15. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, SERIES: 10-300 SERIES, 3/4 IN NOMINAL, MNPT X FNPT CONNECTION, 40 PSIG, HOT WATER, LIQUID AND WATER MEDIA, LIFT LEVER ACTUATOR, BRASS TRIM, EPDM/SILICONE SOFTGOODS, BRONZE BODY,... | |
| SANITARY VALVE, 1 INCH, 3 PIECE, STAINLESS STEEL BODY, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics 0R37B | |
| SCHRADER BELLOWS Valves 0R25B | |
| SCHRADER BELLOWS Valves 0R25NB | |
| SCHRADER BELLOWS Valves 0R50B | |
| SCHRADER BELLOWS Valves 0R75B | |
| SCHRADER BELLOWS Valves 0RB37B | |
| SHUT-OFF VALVE, 3/4INCH, MECHANICALLY OPERATED, SERIES NL4-BAV. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 1/8 INCH NPT PORTS, W/ BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 1/8 INCH, 3-WAY, 2 INLET, 1 OUTLET, SV10B, FEMALE-TO-FEMALE, BUBBLE-TIGHT BALL CHECK WITH O-RINGS, 200 PSI, NPTF PORT TYPE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE,1.5-80 PSI,1/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SIGHT FEED VALVE 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOL.-OP.DIR.CONT.V .. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 120V 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL FOR AVS-20. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 120 VAC, 16 WATT, A5C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 V DC, 4.2 W, 175 MA, 10 BAR, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 240V, 9.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, COIL M-6 240/60-220/50FT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 16PSI 10.6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 1/2INCH SAFETY SHUT-OFF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120VAC, 60 HZ, 20 WATT, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, COIL INSULATION CLASS F, 120V AC VOLTAGE, 15.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE W/O COIL AND BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, .05 AMP, 120 VAC, 6 WATT, 2.7/6.2 BAR, 40/90 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-10 BAR, 3-WAY, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2" NPT, 11WATT, 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2" NPT, 2-WAY, NORMALLY CLOSED, GENERAL PURPOSE, 200 PSI, 110/50-120/60, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 5/8IN ORIFICE, 110-120VAC, 6-6.8 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 5/8IN ORIFICE, 24VDC, 0/40PSI AIR, 0/40PSI WATER, 11.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 IN PORT, 15 AMP, 120 VAC, 50/60 HZ, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15 WATT, 1/8 IN PORT, 400 SWP, 300 MOPD, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY NORMALLY CLOSED, 21EN MULTIPURPOSE, BRASS,,24 VDC,PIPE SIZE (NPT) 1/2",KV (L/MIN) 25,CV (US GPM) 6.6043218682305,POWE R (WATTS) 8,MIN PRESSURE (BAR) 0.1,MIN PSI 1.45038,MAX PRESSURE (BAR) 10,MAX PSI 145.038. | |
| SOLENOID VALVE, 2-WAY, 3/4 INCH NPT, PSI:AIR-0/150, WATER-0/150, LT.OIL-/150, 110/120 V, 50/60 HZ, 13.9 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC COIL, 0.25 AMP, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 2WAY, NORMALLY CLOSED, 21XN - INDIRECT ACTING, STAINLESS STEEL, 120VAC, PIPE SIZE 1/2IN NPT, KV (L/MIN) 35, CV (US GPM) 9.2460506155227, POWER 8W, MIN PRESSURE 0.1BAR, MIN... | |
| SOLENOID VALVE, 4 WAY/2 POSITION, 69.0 MAX FMS, 0-150 PSI, NEMA 4, -10-115 DEGREES F, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DIRECTIONAL VALVE, RA18-5/2XX-AR-NO_COI L. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BRASS, NBR SEAL, 2 WAY NORMALLY CLOSED, 1/2 INCH NPT, 24 VDC, 11.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL, ISO1 5/2, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, 24VDC, 5/2, ISO1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DUAL 3/2 WAY, DIRECTIONAL CONTROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRIC ACTUATION, PNEUMATIC/AIR, 5/2 WAY VALVE, 1/8 IN NPT, 10 BAR, 143 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICALLY-ACTUATE D, PNEUMATIC, DOUBLE,MARK 8 SERIES, 2 POS., 4 WAY, NEMA 4, 24 VDC, 6 W, 0.25 A, PLUG-IN, SOLENOID W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, GENERAL PURPOSE, PUSH-PULL TYPE, 110 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 8 SERIES, SINGLE UNIT WITH PLUG, 110/120 VAC, 50/60 HZ, .15 AMP, SINGLE DIRECT SOLENOID, SPRING RETURN, WITH FLUSH NON LOCKING OVERRIDE, 2 POSITION, 4 WAY, WITH... | |
| SOLENOID VALVE, MK 8 SERIES, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION, 4-WAY, PLUG-IN W/ LIGHT, 24 VAC, 50/60 HZ, 75 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/4 INCH PORT, 24 VDC, SINGLE DIRECT, SPRING RETURN, 2 POSITION, 4 WAY, PLUG-IN WIRING, INDIVIDUAL EXHAUST, NPTF PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/4 INCH PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4 PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, TERMINAL BLOCK IN... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 4... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, ISO228/1-G PORTS, TERMINAL BLOCK IN MOUNTING,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 4 FOOT LEADS, 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 24 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED NON-LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, TERMINAL BLOCK IN MOUNTING,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, ALTERNATE OUTLET, SIDE & BOTTOM CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 4 FOOT... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 220-240 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 5-PIN STRAIGHT MINI CONNECTOR,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 VAC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/4” PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/8 INCH PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, LUBRICANT FREE ASSEMBLY, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE (AC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE & BOTTOM CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), BLOCKED CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 12 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY),... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 12 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 24 V DC. FREE 2... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED LOCKING MANUAL OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, EXTENDED NON-LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE, 110-120 V AC,... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING MANUAL OVERRIDE, 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, SURGE SUPPRESSION (DC ONLY), 24 V DC. | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED SOLENOID ARMATURE (AC ONLY), 110-120... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, PLUG-IN W/ LIGHT, NPTF PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK8 SERIES, 1/8IN PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 1/8 INCH NPTF, MARK 8, SINGLE DIRECT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, .25 AMPS, 24 VDC, 6.3 WATTS, MAX. OPER. PRESSURE: 150 PSIG... | |
| SOLENOID, AC, PULL TYPE, 110V, 60 CYCLES, CONTINUOUS / INTERMITTENT DUTY, WITHOUT CONDUIT BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, DIFFERENTIAL, FILTERED AND LUBRICATED AIR, 10 BAR MAX, -5-50C TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED VALVE, 24 VDC, 48 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED VALVE, 3/2 RA14 NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE PARTS REBUILD KIT, FOR ASCO 821 SOLENOID VALVE, 2 O-RING SEALS, REPLACEMENT COIL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED REGULATOR, 2INCH STROKE, STANDARD SPEED, MAX. CAPACITY 1200 LBS.. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED REGULATOR, 3" STROKE, FAST SPEED, MAX. CAPACITY 1200 LBS. , LENGTH (IN.) 13.87, DIAMETER (IN.) 0.937, MOUNTING DIAMETER (IN.) 0.937, MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN Valves ORIT-PI-27-0/100 | |
| STEAM RELIEF VALVE, 3/4-INCH, 625PPH POLCHRM. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM VALVE, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, 18 INCH LEADS, CLASS F, NEMA 4X, GOLD RING SERIES, EPDM SEAL, 0-50 PSI, 300 DEGREE FARENHEIT MAX TEMPERATURE FLUID. FREE 2... | |
| SWITCH VALVE, SPOOL DESIGN, 104 SERIES, 0-10 BAR, 90 L/MIN FLOW RATE, 5/3 MID POSITION EXHAUSTED, 4MM PUSH-IN FITTING, SWITCH ACTUATION, THROUGH HOLE MOUNT . FREE 2 YEAR RADWELL WARRANTY... | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, 3/4 INCH MALE THREADED INLET CONNECTION, 3/4 INCF FEMALE THREADED CONNECTION,150 PSI, 4 INCH PROBE, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE CHECK VALVE, FLOW CONTROL, NG4, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE VALVE, NG6, G1/4, LIM DEBIT 4. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BASE, MARK 3, 10/32IN UNF, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BASE, SERIES MK7, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 24VAC 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110/120 VAC, 50/60 HZ, 5 W, 18 INCH LEADS, SOLENOID, SUGGESTED REPLACEMENT FOR 096619001-D (96619001-D). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KIT REPAIR 1-2IN SEAL WASHER GASK. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE LOCK OUT, MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE RELIEF, 150PSI, 3/4IN PIPE, 100,000BTU/HR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT FOR MFH-3-1/8, SET OF WEARING PARTS, G1/8 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SEAL KIT, SEAL SET TYPE W, 1INCH PLUNGER FP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 0R SERIES, QUICK EXHAUST VALVE, 3/8" PORT, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1-1/4INCH, CLASS150. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/4 NPT, FEMALE/FEMALE, BRASS, 6000PSI, HARD SEAT MINI, 0.172IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 125/250VAC, 0.5-10AMP, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2WAY, 2INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3INCH 2 PIECE, STANDARD PORT, EXPANSION PEX CONNECTION, 400 WOG, STAINLESS STEEL BALL AND STEM, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ELECTROMAGNETIC, SOLENOID VALVE, RA18-5/2XX-DO-NO_COI L. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC, RELIEF, DIFFERENTIAL, DOUBLE 1500-3000 PSI, 1/2 INCH FEMALE PORTS, 30 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, KNIFE GATE, 6.0". FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC CONTROL, VALVE BODY P2716, VALVE SERIES 300 CNOMO, MAX WORKING PRESSURE 10 BAR, TEMPERATURE RANGE -5 TO 50 C, FLOW RATE AT 6 BAR WITH ?P=1 (NL/MIN) 900. | |
| VALVE, SOLENOID OPERATED, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID-OPERATED, 5/2 RA14, 110V AC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, THROTTLE CHECK, VLV NG4 (G1/4) D.4,0. FREE 2 YEAR RADWELL WARRANTY | |
| VVAP-3/2NC-PLU. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON PNEUMATIC Valves 0R25NB | |
| WILKERSON PNEUMATIC Valves 0R37B |
| << Prev | Next >> |