Curtiss-Wright Corporation Pressure Relief Valve 27CA13-M20/S4

Description
SAFETY RELIEF VALVE, BODY INLET MATERIAL: 316SS, BONNET MATERIAL: 316SS, TRIM MATERIAL: 316SS, SPRING: 316SS, INLET SIZE: 1/2 INCH MNPT, OUTLET SIZE: 1 INCH FNPT, C ORIFICE (API 0.068 SQ IN), MAX SET PRESSURE: 110 BAR, MAX BACK PRESSURE: 28 BAR. FREE 2 YEAR RADWELL WARRANTY
Description
SAFETY RELIEF VALVE, BODY INLET MATERIAL: 316SS, BONNET MATERIAL: 316SS, TRIM MATERIAL: 316SS, SPRING: 316SS, INLET SIZE: 1/2 INCH MNPT, OUTLET SIZE: 1 INCH FNPT, C ORIFICE (API 0.068 SQ IN), MAX SET PRESSURE: 110 BAR, MAX BACK PRESSURE: 28 BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 119236047 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
119236047
Pressure Relief Valve 119236047
SAFETY RELIEF VALVE, BODY INLET MATERIAL: 316SS, BONNET MATERIAL: 316SS, TRIM MATERIAL: 316SS, SPRING: 316SS, INLET SIZE: 1/2 INCH MNPT, OUTLET SIZE: 1 INCH FNPT, C ORIFICE (API 0.068 SQ IN), MAX SET PRESSURE: 110 BAR, MAX BACK PRESSURE: 28 BAR. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELIEF VALVE, BODY INLET MATERIAL: 316SS, BONNET MATERIAL: 316SS, TRIM MATERIAL: 316SS, SPRING: 316SS, INLET SIZE: 1/2 INCH MNPT, OUTLET SIZE: 1 INCH FNPT, C ORIFICE (API 0.068 SQ IN), MAX SET PRESSURE: 110 BAR, MAX BACK PRESSURE: 28 BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 119236047
Product Name Pressure Relief Valve
Valve Type Relief; Safety; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details