Storm Manufacturing Group, Inc. Control Valve 294A-2

Description
VALVE, MODEL 292/4, HIGH FLOW SIDE PORT AIR CONTROL VALVE, 1/4", PRESSURE RANGE: 10-150. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, MODEL 292/4, HIGH FLOW SIDE PORT AIR CONTROL VALVE, 1/4", PRESSURE RANGE: 10-150. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 22094422 - Radwell International
Willingboro, NJ, United States
Control Valve
22094422
Control Valve 22094422
VALVE, MODEL 292/4, HIGH FLOW SIDE PORT AIR CONTROL VALVE, 1/4", PRESSURE RANGE: 10-150. FREE 2 YEAR RADWELL WARRANTY

VALVE, MODEL 292/4, HIGH FLOW SIDE PORT AIR CONTROL VALVE, 1/4", PRESSURE RANGE: 10-150. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
KINGSTON VALVE Valves 294A-2

KINGSTON VALVE Valves 294A-2

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 22094422
Product Name Control Valve Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Air solenoid valve - CPE24-M2H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details