AMOT Control Valve 2760

Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE, BRASS, DIRECTIONAL FLOW CONTROL, 7/8 IN BRASS HEX, 20.68 BAR (300 PSI) MAX PRESSURE, 0.14 BAR (2 PSI) MIN PRESSURE TO OPEN, CV=0.3 (KV=0.26) FLOW COEFFICIENT, 1/4-19 BSP (PL) BOTH ENDS THREADING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE, BRASS, DIRECTIONAL FLOW CONTROL, 7/8 IN BRASS HEX, 20.68 BAR (300 PSI) MAX PRESSURE, 0.14 BAR (2 PSI) MIN PRESSURE TO OPEN, CV=0.3 (KV=0.26) FLOW COEFFICIENT, 1/4-19 BSP (PL) BOTH ENDS THREADING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 103131638 - Radwell International
Willingboro, NJ, United States
Control Valve
103131638
Control Valve 103131638
DISCONTINUED BY MANUFACTURER, CHECK VALVE, BRASS, DIRECTIONAL FLOW CONTROL, 7/8 IN BRASS HEX, 20.68 BAR (300 PSI) MAX PRESSURE, 0.14 BAR (2 PSI) MIN PRESSURE TO OPEN, CV=0.3 (KV=0.26) FLOW COEFFICIENT, 1/4-19 BSP (PL) BOTH ENDS THREADING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CHECK VALVE, BRASS, DIRECTIONAL FLOW CONTROL, 7/8 IN BRASS HEX, 20.68 BAR (300 PSI) MAX PRESSURE, 0.14 BAR (2 PSI) MIN PRESSURE TO OPEN, CV=0.3 (KV=0.26) FLOW COEFFICIENT, 1/4-19 BSP (PL) BOTH ENDS THREADING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 103131638
Product Name Control Valve
Valve Type Control Valve; Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
Air solenoid valve - CPE24-M3H-3OL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details