Artesyn Embedded Power Solenoid Valve 2509A-254

Description
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 36995979 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
36995979
Solenoid Valve 36995979
DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID GAS VALVE, 1AMP, 120VAC, 60HZ, 1/2IN SMALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 36995979
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
VALVES - BP-050-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details